EN
  • EN
  • DE

LC75874W-E

Part No LC75874W-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR 264 SEGMENT 80SQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Display Type LCD
Configuration 264 Segment
Interface Serial
Current - Supply 230 µA
Voltage - Supply 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-LQFP
Supplier Device Package 80-SQFP (12x12)
Base Product Number LC75874
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876782-LC75874W-E
Ultra Librarian 3D Model Ultra Librarian LC75874W-E CAD Model

Description

The LC75874W-E is a versatile LCD controller and driver system designed by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This product is particularly suited for driving dot-matrix liquid crystal graphic displays, offering high-level performance and reliability for a wide range of applications.

Key Features

  • Display Capabilities: The LC75874W-E supports a wide range of display formats, with the ability to drive up to 192 segments (24 segments x 8 commons) which makes it perfect for applications requiring detailed graphic displays.
  • Integrated RAM: It comes with an onboard display data RAM, which allows for efficient data storage and manipulation for dynamic display content.
  • Multiple Display Modes: The controller supports multiple display modes, including static, 1/2, 1/3, and 1/4 duty cycles, offering flexibility to match specific display requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the LC75874W-E operates with low power consumption, making it ideal for battery-powered devices.
  • Serial Interface: It features a serial interface for communication, which simplifies the connection to a microcontroller and reduces the number of required I/O pins.

Applications

The LC75874W-E is suitable for a broad range of products, including but not limited to:

  • Automotive dashboards and infotainment systems
  • Home appliances with graphic displays
  • Industrial control panels
  • Medical equipment
  • Portable instrumentation

Technical Specifications

Some of the technical specifications of the LC75874W-E include:

  • Operating Voltage: 2.7V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Package: QFP (Quad Flat Package)

ON Semiconductor's commitment to quality and performance is evident in the LC75874W-E LCD controller. Its combination of versatility, ease of use, and energy efficiency make it a top choice for developers looking to create sophisticated display interfaces in their products.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.2242 $112.4484
3+ $46.1330 $138.3990
4+ $44.6916 $178.7664
6+ $43.2490 $259.4940
7+ $41.8075 $292.6525
10+ $37.4832 $374.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess