Maxim Integrated's MAX327CEE is a high-performance, precision, quad, single-pole single-throw (SPST) analog switch that combines low power operation with a wide analog signal range and excellent signal integrity. This makes it an ideal choice for a variety of applications including data acquisition systems, communication systems, and medical equipment.
Key Features
- Low On-Resistance: The MAX327CEE features low on-resistance (R<sub>ON), typically 100Ω, which minimizes signal attenuation and ensures high signal integrity.
- Wide Analog Signal Range: The device operates with a ±15V analog signal range, accommodating a broad spectrum of signal amplitudes.
- Low Power Consumption: With a low power consumption of just 5µW (max), the MAX327CEE is suitable for battery-powered and portable applications.
- Single +5V Supply: The switch operates from a single +5V supply, simplifying power supply requirements and design.
- Fast Switching Times: Fast switching times (t<sub>ON = 150ns, t<sub>OFF = 100ns) enable quick signal routing and are ideal for multiplexing and signal sampling applications.
- High Off Isolation: High off isolation (-75dB at 1MHz) prevents signal leakage between channels when switches are in the off state.
Applications
- Test Equipment
- Data Acquisition Systems
- Communication Systems
- Audio Signal Routing
- Medical Equipment
The MAX327CEE is available in a 16-pin QSOP package, which is ideal for space-constrained applications. Its enhanced ESD protection and extended temperature range make it robust for industrial environments. Whether you're designing precision filters, sample-and-hold circuits, or need a reliable switch for your analog signals, the MAX327CEE from Maxim Integrated provides the performance and reliability required for your demanding applications.