EN
  • EN
  • DE

LC75854W-E

Part No LC75854W-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 164 Segment
Operating Supply Current 200μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-SQFP (10x10)
Win Source Part Number 070803-LC75854W-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75854W-E CAD Model

Description

ON Semiconductor LC75854W-E Description

The LC75854W-E from ON Semiconductor is a highly integrated circuit designed for driving liquid crystal displays (LCDs). This advanced chip is specifically engineered to provide a versatile interface for LCDs used in a wide array of applications, from automotive dashboards to home appliances and industrial equipment. With its capability to drive multiple segments, it's suitable for alphanumeric and bar-graph displays.

At the core of the LC75854W-E's functionality is its ability to support a variety of display formats. It can control up to 208 LCD segments, making it a robust choice for complex user interfaces. The driver operates on a low power supply, which is essential for battery-powered devices, ensuring energy efficiency without compromising on performance.

One of the standout features of the LC75854W-E is its built-in memory for display data, which allows for easy manipulation and control of the LCD segments. This memory feature streamlines the process of updating the display content, thereby reducing the processing load on the main microcontroller. Additionally, the chip supports multiple dimming control options, providing flexibility in adjusting the brightness of the display to suit various ambient lighting conditions.

The LC75854W-E offers a simple and user-friendly interface for communication with microcontrollers. It uses a Serial Peripheral Interface (SPI) or Clock Synchronous Serial Interface (CSI), which simplifies the integration process and allows for quick data transfer. This makes it a convenient choice for developers looking to create sophisticated user interfaces with minimal wiring complexity.

ON Semiconductor has designed the LC75854W-E with reliability in mind. The chip is built to withstand the harsh conditions often encountered in automotive and industrial environments. Its robust design ensures long-term stability and performance, even in extreme temperatures and under varying voltage conditions.

In summary, the LC75854W-E from ON Semiconductor is a versatile and reliable LCD driver that offers a wealth of features for creating dynamic and user-friendly displays. Its combination of segment control, low power consumption, memory for display data, dimming options, and easy interfacing makes it an excellent choice for designers looking to enhance the visual experience of their products.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
NXP / Nexperia
IC DRVR DOT MATRIX 56VSOP
Lowest to $26.1941
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6302 $58.0832
39+ $2.9787 $116.1693
61+ $2.8852 $175.9972
83+ $2.7916 $231.7028
107+ $2.6992 $288.8144
144+ $2.4197 $348.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess