Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Multi-Lock
Package Tube
Contact Type Tab
Pitch - Mating 0.098" (2.50mm)
Number of Positions 20
Number of Rows 2
Row Spacing - Mating 0.205" (5.20mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Mating 0.276" (7.00mm)
Contact Length - Post 0.146" (3.70mm)
Insulation Height 0.665" (16.90mm)
Contact Shape Rectangular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polybutylene Terephthalate (PBT)
Features Mounting Flange
Temperature Range - Operating -30°C ~ 105°C
Insulation Color Black
Current Rating (Amps) Varies by Wire Gauge
Applications Automotive, General Purpose
Base Product Number 175975
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-175975-2,-175975-2-CSI,-175975-2-SI,Q794502,-175975-2-LSI
Standard Package 600
Win Source Part Number 1168697-175975-2
Ultra Librarian 3D Model Ultra Librarian 175975-2 CAD Model

Description

This rectangular connector header electronic component is manufactured by TE Connectivity AMP Connectors and is part of the Multi-Lock series.

  • Series: Multi-Lock
  • Positions: 20
  • Mounting Flange: Yes
  • Connector Type: Board to Cable/Wire
  • Positions Loaded: All
  • Rows: Two
  • Termination: Solder
  • Fastening Type: Locking Ramp
  • Contact Material: Brass
  • Voltage Rating: Not specified
  • Insulation Material: Polybutylene Terephthalate (PBT)
  • Insulation Color: Black
  • Operating Temperature: -30°C to 105°C
  • Supply and Demand Status: Undefined

You May Also Be Interested in

Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVS06RF-13-98S(LC)
Hirose Electric Co Ltd
CONN RCPT 20POS SMD GOLD / 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for DF40C(2.0)-20DS-0.4V(58)
JAE Electronics
CONN PLUG HSG MALE 4POS INLINE
Need more? Email Us
ECAD model for JL05-6A22-22PC-F0-R
Amphenol Industrial Operations
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
ECAD model for ATHD-1PS-12 (16)
Souriau-Sunbank by Eaton
CONN RCPT HSG MALE 12POS INLINE
Need more? Email Us
ECAD model for UTG114-12P
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVS06RF-15-19S(LC)
Amphenol Aerospace Operations
MIL-DTL-38999 TV,CTV, TRISTART
Need more? Email Us
ECAD model for TVS06RF-11-35P(LC)
Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 26POS INLINE
Need more? Email Us
ECAD model for UT0W61626PH
Souriau-Sunbank by Eaton
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
ECAD model for UTG610-4PN

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7360 $52.0800
75+ $1.4244 $106.8300
110+ $1.3799 $151.7890
150+ $1.3354 $200.3100
195+ $1.2909 $251.7255
260+ $1.1573 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention