EN
  • EN
  • DE

LC75854

Part No LC75854
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case QFP64
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 718953-LC75854
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75854 CAD Model

Description

ON Semiconductor LC75854 Overview

The LC75854 from ON Semiconductor is a highly integrated circuit designed for driving liquid crystal displays (LCDs). This chip is particularly well-suited for applications that require the display of characters or symbols. It is commonly used in automotive, consumer electronics, and industrial display applications due to its robustness and versatility.

Key Features

  • Display Drive Capability: The LC75854 is capable of driving up to 208 segments of LCD, making it an excellent choice for medium-sized displays that need to show a substantial amount of information at once.
  • Multiple Display Modes: It supports various display modes including static, 1/2 duty, 1/3 duty, and 1/4 duty, providing flexibility in how the information is presented on the screen.
  • Serial Data Control: The device uses a serial data control interface, allowing it to be easily integrated with microcontrollers or other control units, streamlining the process of sending display data to the LCD.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75854 helps to extend the life of battery-powered devices by consuming minimal power during operation.
  • On-chip Oscillator: With an on-chip oscillator, the LC75854 simplifies the external component count, reducing overall design complexity and cost.
  • Built-in Display RAM: The chip includes internal display RAM for storing the display data, which can be updated through the serial interface, ensuring dynamic content can be shown without constant CPU intervention.

Applications

Thanks to its feature set, the LC75854 is ideal for a wide range of applications including:

  • Car audio systems
  • Home appliances with LCD interfaces
  • Industrial control panels
  • Portable instrumentation

Conclusion

The ON Semiconductor LC75854 stands out as a reliable and efficient solution for driving medium-sized LCDs. Its flexible display capabilities and serial data control make it a versatile choice for designers looking to create user-friendly interfaces. With its low power consumption and integrated features, the LC75854 is an excellent choice for a variety of LCD applications where performance and efficiency are paramount.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Micron Technology Inc.
Lowest to $8.2538
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0674 $60.3370
12+ $9.9018 $118.8216
19+ $9.5923 $182.2537
25+ $9.2827 $232.0675
33+ $8.9744 $296.1552
44+ $8.0457 $354.0108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess