EN
  • EN
  • DE

LC75844MHS-TLM-E

Part No LC75844MHS-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Display Type LCD
Configuration 88 Segment
Operating Supply Current 230μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-MFPSDJ
Win Source Part Number 206058-LC75844MHS-TLM-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LC75844MHS-TLM-E CAD Model

Description

LC75844MHS-TLM-E: A High-Performance LCD Driver from ON Semiconductor

The LC75844MHS-TLM-E is a state-of-the-art LCD (Liquid Crystal Display) driver chip designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced driver is specifically engineered to deliver high-quality display solutions for a variety of applications, ranging from automotive instrument clusters to industrial displays.

Key Features

  • High Multiplex Rate: The LC75844MHS-TLM-E supports a high multiplexing rate, which is crucial for driving larger LCD panels with numerous segments without compromising display quality.
  • Flexible Voltage Operation: This driver operates efficiently across a range of voltages, making it versatile for use in different systems and ensuring consistent performance.
  • Integrated Display RAM: With an integrated display data RAM, it allows for easy manipulation and updating of the LCD contents, providing a dynamic and user-friendly interface.
  • Serial Interface: The inclusion of a serial interface facilitates communication with microcontrollers, making it easier to integrate the driver into a wide array of electronic systems.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75844MHS-TLM-E minimizes power usage, which is particularly beneficial for battery-powered devices.

Applications

The versatility of the LC75844MHS-TLM-E makes it suitable for a variety of display applications, including:

  • Automotive dashboards and instrument clusters
  • Home appliances with LCD interfaces
  • Industrial control panels
  • Portable medical devices
  • Consumer electronics with display needs

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The LC75844MHS-TLM-E is built to the highest standards of quality and reliability, ensuring that it performs consistently over time and under varying environmental conditions.

Conclusion

The LC75844MHS-TLM-E LCD driver from ON Semiconductor offers a perfect blend of performance, flexibility, and energy efficiency, making it an excellent choice for developers and manufacturers looking to create sophisticated display solutions. Its robust feature set and ease of integration ensure that it can meet the needs of a wide range of applications, solidifying its position as a top-tier component in the LCD driver market.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess