EN
  • EN
  • DE

LC75814VS-TLM-E

Part No LC75814VS-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 64 Segment
Operating Supply Current 230μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 30-SSOP
Win Source Part Number 1051836-LC75814VS-TLM-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LC75814VS-TLM-E CAD Model

Description

The LC75814VS-TLM-E is a high-performance, CMOS LCD driver produced by ON Semiconductor, designed to meet the demands of modern display applications. This versatile component is ideal for driving liquid crystal displays, offering a wide range of features that make it suitable for a variety of electronic products, including automotive dashboards, consumer electronics, and industrial control panels.

Key Features

  • High Multiplex Ratio: The LC75814VS-TLM-E supports a high multiplex ratio, which allows for the driving of a large number of LCD segments, making it perfect for complex display requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, this driver reduces power consumption, which is critical for battery-powered devices and contributes to the overall energy efficiency of the application.
  • Wide Operating Voltage Range: It operates over a wide voltage range, ensuring compatibility with a variety of power supplies and systems.
  • Integrated Display RAM: The integrated display RAM allows for easy data storage for display patterns, simplifying the process of updating the screen content.
  • Serial Interface: The inclusion of a serial interface facilitates communication with microcontrollers, providing a convenient and efficient way to manage display data.

Applications

The LC75814VS-TLM-E is suitable for a wide range of applications where reliable and clear display readouts are essential. Some of the typical applications include:

  • Automotive dashboard instrumentation
  • Home appliances with LCD screens
  • Industrial control panels with display interfaces
  • Consumer electronics such as audio equipment

Reliability and Support

ON Semiconductor is renowned for its commitment to quality and reliability, and the LC75814VS-TLM-E is no exception. Customers can expect consistent performance and durability from this LCD driver. Additionally, ON Semiconductor provides extensive technical support and documentation to assist with integration, application, and troubleshooting, ensuring a smooth design-in process and long-term operational stability.

You May Also Be Interested in

Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0117 $60.3510
70+ $1.6506 $115.5420
110+ $1.5991 $175.9010
150+ $1.5475 $232.1250
195+ $1.4960 $291.7200
260+ $1.3412 $348.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess