EN
  • EN
  • DE

LC75811W-8715-E

Part No LC75811W-8715-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration Dot Matrix
Digits or Characters 16 Characters, 240 Characters, 11 Digits, 12 Digits
Operating Supply Current 450μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 134117-LC75811W-8715-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75811W-8715-E CAD Model

Description

The LC75811W-8715-E is a highly integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a part of the company's extensive portfolio of semiconductor components that cater to a wide array of electronic applications. The LC75811W-8715-E is specifically engineered to deliver exceptional performance in display driver applications.

Key Features

  • Display Driver Capabilities: This IC is capable of driving LCDs with high multiplex rates, making it suitable for advanced display requirements.
  • Integrated Controller: The device includes an on-chip controller that reduces the need for external components, simplifying design and reducing overall system cost.
  • Multiple Display Modes: It supports various display modes, allowing for flexible design options to accommodate different types of LCD panel specifications.
  • Low Power Consumption: Designed with power efficiency in mind, the LC75811W-8715-E minimizes power usage, making it ideal for battery-powered applications.

Applications

The LC75811W-8715-E is versatile and can be used in numerous applications, including but not limited to:

  • Automotive dashboard displays
  • Home appliance interfaces
  • Industrial control panels
  • Consumer electronics with LCD screens

Technical Specifications

ON Semiconductor has equipped the LC75811W-8715-E with technical specifications that ensure reliability and high performance:

  • Package Type: The IC is available in a surface-mount package that is conducive to modern PCB design and assembly processes.
  • Operating Temperature: It is designed to operate within a wide temperature range, ensuring stability and functionality under varying environmental conditions.
  • Supply Voltage: The device operates on a standard logic-level supply voltage, making it compatible with typical system power supplies.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LC75811W-8715-E undergoes rigorous testing and quality assurance processes to ensure it meets the company's stringent standards for reliability and performance.

Support and Resources

Designers and engineers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the LC75811W-8715-E into their projects. ON Semiconductor's customer support team is also available to provide expert assistance.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
Lowest to $6.3275
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess