Product Overview: SN74HC76N by Texas Instruments
The SN74HC76N is a high-performance integrated circuit from Texas Instruments, renowned for its robustness and versatility in various digital applications. This particular IC belongs to the 74HC family, which is well-known for its high-speed CMOS logic operations.
Key Features
- Logic Type: Dual J-K Flip-Flops with Set and Reset
- Operating Voltage: 2V to 6V, accommodating a wide range of applications from battery-powered devices to industrial systems.
- Output Current: Capable of driving up to 5.2 mA at 5V, making it suitable for interfacing with LEDs, relays, and other peripherals.
- Propagation Delay Time: Approximately 13 ns at 5V, ensuring swift response times for critical operations.
- Operating Temperature: -40°C to 85°C, allowing reliable performance in extreme conditions.
- Packaging: DIP-16 (Dual In-line Package), which is easy to handle and ideal for prototyping or educational purposes.
Applications
The SN74HC76N is a versatile component used in a variety of electronic circuits. Its applications include, but are not limited to:
- Counters and dividers
- Control systems
- Pulse shaping
- Sequential logic circuits
Quality and Reliability
Texas Instruments is a leader in the semiconductor industry, and the SN74HC76N is manufactured to meet the highest standards of quality and reliability. Each IC undergoes rigorous testing to ensure it performs to its specifications under varying conditions.
Support and Resources
For engineers and designers, Texas Instruments provides extensive technical support for the SN74HC76N. Detailed datasheets, application notes, and design resources are available on the Texas Instruments website to facilitate the integration of this IC into your projects.