EN
  • EN
  • DE

LC75710NE

Part No LC75710NE
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description FLUORESCENT DISPLAY CONTROLLER,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Display Type VFD
Configuration Dot Matrix
Interface Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-BQFP
Supplier Device Package 64-QFP (14x14)
Base Product Number LC75710
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 612883-LC75710NE
Ultra Librarian 3D Model Ultra Librarian LC75710NE CAD Model

Description

ON Semiconductor LC75710NE Product Overview

The LC75710NE is a highly integrated and sophisticated electronic component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to cater to advanced electronic applications requiring reliable and efficient display drivers.

Key Features

  • High-Quality Display Driver: The LC75710NE is engineered to drive LCD displays with precision and stability, ensuring clear and consistent visual output for a variety of applications.
  • Serial Data Control: It features a serial data control interface that simplifies the process of integrating the device into a system. This allows for easy programming and manipulation of display parameters via a microcontroller.
  • Low Power Consumption: ON Semiconductor has designed the LC75710NE with energy efficiency in mind. The device operates with minimal power draw, making it ideal for battery-powered or energy-sensitive applications.
  • Versatile Application Range: The versatility of the LC75710NE makes it suitable for use in a wide array of products including home appliances, automotive dashboards, industrial controls, and consumer electronics.

Technical Specifications

  • Operating Voltage: The device is designed to function within a specific voltage range, ensuring compatibility with standard logic levels and system power supplies.
  • Display Modes: Multiple display modes are supported, allowing designers to select the best mode for their application, whether it's a static display or one that requires dynamic content updates.
  • Compact Package: The LC75710NE comes in a compact package, making it an excellent choice for space-constrained designs without compromising on functionality or performance.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LC75710NE is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent requirements of industrial and consumer applications. Customers can trust in the reliability and longevity of this display driver when incorporated into their systems.

Support and Resources

ON Semiconductor provides comprehensive support for the LC75710NE, including detailed datasheets, application notes, and technical support. Designers and engineers can access these resources to accelerate the development process and effectively implement the LC75710NE in their projects.

You May Also Be Interested in

Silicon Labs
Lowest to $6.3275
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1378 $50.2048
39+ $2.5746 $100.4094
61+ $2.4941 $152.1401
83+ $2.4137 $200.3371
108+ $2.3332 $251.9856
144+ $2.0919 $301.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess