EN
  • EN
  • DE

LTC4252-2IMS8#TRPBF

Part No LTC4252-2IMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOTSWAP NEGVOLT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -48V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 8-MSOP
Feature Pins DRAIN, SS, TIMER, (UV, OV)
Win Source Part Number 121350-LTC4252-2IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4252-2IMS8#TRPBF CAD Model

Description

LTC4252-2IMS8#TRPBF - Negative Voltage Hot Swap Controller

The LTC4252-2IMS8#TRPBF is a sophisticated negative voltage hot swap controller designed by Linear Technology, a brand of Analog Devices, to enable safe board insertion and removal from a live backplane. This integrated circuit ensures that electronic systems can be serviced or upgraded without the need to power down the entire system, thereby improving system reliability and uptime.

Encased in a compact MSOP-8 package, the LTC4252-2IMS8#TRPBF is specifically tailored for controlling the power supply during the insertion of cards into negative voltage backplanes. It operates over a voltage range of -9V to -80V, making it versatile for various applications that require negative supply rails.

One of the key features of this hot swap controller is its ability to limit inrush current during plug-in, which prevents the voltage on the backplane from drooping and protects the connectors and backplane from damage due to high insertion currents. This is achieved through an adjustable current limit threshold and a circuit breaker functionality, which provides a controlled ramp-up of the card supply voltage.

The LTC4252-2IMS8#TRPBF also includes a range of protection features that enhance system safety. These include overcurrent protection, thermal shutdown, and undervoltage lockout. The overcurrent protection ensures that the device automatically turns off the external FET in the event of a short circuit or excessive load, while the thermal shutdown feature protects the device from overheating. The undervoltage lockout ensures that the controller remains off if the supply voltage is too low, preventing erratic operation.

For design flexibility, the LTC4252-2IMS8#TRPBF also includes a status flag output that can be used to signal a microcontroller or other supervisory circuits in the event of a fault condition. This allows for intelligent system responses to fault conditions, further enhancing system reliability.

In summary, the LTC4252-2IMS8#TRPBF from Linear Technology is a highly reliable and feature-rich negative voltage hot swap controller that is ideal for high-availability systems where continuous operation is critical. Its robust protection features and flexible control options make it an essential component for hot-swappable systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess