EN
  • EN
  • DE

LC75421

Part No LC75421
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76590-LC75421
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75421 CAD Model

Description

The LC75421 from ON Semiconductor is a sophisticated audio signal processor designed to cater to the needs of advanced audio systems. This integrated circuit (IC) is a versatile component that offers a seamless and high-quality audio experience for both consumer and professional audio applications.

Key Features

  • Sound Quality: The LC75421 is engineered to provide exceptional sound quality. It integrates features such as volume control, tone control (bass and treble), and balance control to ensure that users can fine-tune audio output to their preferences.
  • Input Selector: Multiple input sources can be managed efficiently with the IC’s built-in input selector, which allows for the switching between different audio sources without compromising on signal integrity.
  • Customizable Settings: Users can customize audio settings with the electronic volume and tone control functions, which are easily programmable via a serial data bus for precise sound adjustments.
  • Low Noise and Distortion: The design of the LC75421 prioritizes low noise and low distortion, ensuring that the audio output is clear and free from unwanted artifacts.

Applications

The LC75421 is suitable for a wide range of audio applications, including:

  • High-fidelity (Hi-Fi) audio systems
  • Home theater systems
  • Car audio systems
  • Television sets
  • Professional mixing and recording equipment

Technical Specifications

  • Supply Voltage Range: The device operates within a specified supply voltage range, ensuring compatibility with various system power requirements.
  • Operating Temperature: It is designed to function reliably over a wide range of temperatures, making it suitable for diverse environmental conditions.
  • Package: The LC75421 comes in a package that is designed for easy integration into printed circuit boards (PCBs), facilitating efficient manufacturing and assembly processes.

With its combination of audio processing capabilities, the LC75421 from ON Semiconductor stands out as a comprehensive solution for advanced audio system designs, providing both flexibility and high-fidelity audio performance.

You May Also Be Interested in

Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.6368

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0065 $60.1300
47+ $2.4671 $115.9537
73+ $2.3897 $174.4481
100+ $2.3135 $231.3500
130+ $2.2361 $290.6930
173+ $2.0051 $346.8823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,610 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess