Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr TE Connectivity
Series Fine Mate
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Connector Type Receptacle, Center Strip Contacts
Number of Positions 100
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Type Surface Mount
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 4mm, 4.5mm, 5.5mm, 6mm
Height Above Board 0.126" (3.20mm)
Base Product Number 1565357
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854044-1565357-1
Ultra Librarian 3D Model Ultra Librarian 1565357-1 CAD Model

Description

The 854044-1565357-1 is a fine mate rectangular connector from the Fine Mate series.

  • Series: Fine Mate
  • Positions: 100
  • Pitch: 0.020" (0.50mm)
  • Features: Solder Retention
  • Connector Type: Receptacle
  • Contact Type: Center Strip
  • Mounting Type: Surface Mount
  • Height Above Board: 0.126" (3.20mm)
  • Stacking Heights: Compatible with Various Heights
  • Manufacturer: TE Connectivity
  • Standard Package: 2,000 pieces

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER SMD 18POS 1MM / Connector Header Surface Mount 18 position 0.039" (1.00mm)
Need more? Email Us
ECAD model for ST80X-18S(50)
JAE Electronics
CONN PLUG 28POS SMD GOLD / 28 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.2424
ECAD model for WP25D-P028VA1-R8000
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0724
ECAD model for 206460-0021
CISCO
Need more? Email Us
ECAD model for 08-0230-01
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
ECAD model for 206461-0400
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.1035
ECAD model for 171639-1
JAE Electronics
CONN HEADER VERT 20POS 2.2MM / Connector Header Through Hole 20 position 0.087" (2.20mm)
Lowest to $1.7272
ECAD model for MX34020UF1
Samtec Inc.
CONN RCPT 80POS 0.05 GOLD SMD / 80 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Lowest to $17.9011
ECAD model for SOLC-120-02-L-Q-A
TE Connectivity
MICRO QUADLOK SYSTEM PIN CONTA / Pin Contact Gold 18-20 AWG Crimp
Lowest to $0.2976
ECAD model for 5-963716-2

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8637 $53.1822
14+ $7.2728 $101.8192
22+ $7.0455 $155.0010
30+ $6.8182 $204.5460
38+ $6.5910 $250.4580
51+ $5.9091 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention