EN
  • EN
  • DE

LC75411WS-E

Part No LC75411WS-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC ELECTRONIC VOLUME CTRL 48SQFP / IC ELECTRONIC VOLUME CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Packaging Tray
Part Status Obsolete(EOL)
Package 48-LQFP
Manufacturer Package 48-SQFP (7x7)
Win Source Part Number 778347-LC75411WS-E
Popularity Medium
Supply and Demand Status Limited
Family Name LC75411WS
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75411WS-E CAD Model

Description

The LC75411WS-E is an advanced system-on-chip solution from ON Semiconductor, designed to cater to the sophisticated needs of modern electronic equipment. This highly integrated circuit is particularly suitable for audio and video applications, where precision and reliability are paramount.

Key Features

  • High-Resolution Volume Control: The LC75411WS-E offers precise volume control, which is essential for maintaining the integrity of audio signals in high-fidelity sound systems.
  • Extensive Input/Output Options: This product features multiple input and output channels, providing flexibility for various audio configurations and allowing for seamless integration into complex designs.
  • Customizable Sound Profiles: With its programmable settings, the LC75411WS-E enables the creation of custom sound profiles to meet the specific requirements of different audio environments.
  • Low Power Consumption: It is designed with energy efficiency in mind, ensuring low power consumption without compromising on performance, making it ideal for portable and battery-powered devices.

Applications

The versatility of the LC75411WS-E makes it an excellent choice for a wide range of applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Car Audio Systems
  • Audio/Video Receivers

Technical Specifications

The LC75411WS-E boasts an array of technical specifications that highlight its performance and adaptability:

  • Integrated Circuit (IC) Type: Audio, Volume Control
  • Mounting Type: Surface Mount
  • Package / Case: SOP (Small Outline Package)
  • Operating Temperature Range: Specified by the manufacturer

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC75411WS-E is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the high standards expected by consumers and professionals alike.

In conclusion, the LC75411WS-E from ON Semiconductor is a state-of-the-art solution for audio volume control, offering unparalleled precision, flexibility, and efficiency. Its robust feature set and reliable performance make it a top choice for designers and engineers looking to enhance the audio experience in their products.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
ON Semiconductor
Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess