Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Volume Control
Applications Audio Systems
Number of Channels 2
Supply Voltage - Operating 4.5 V to 9 V
Case / Package 36-MFPSDJ
Win Source Part Number 070790-LC75343M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75343M CAD Model

Description

ON Semiconductor LC75343M Product Overview

The LC75343M from ON Semiconductor is a high-performance electronic volume controller IC, designed to meet the demanding requirements of modern audio and sound systems. This versatile component is engineered to provide precise volume control, along with a host of additional features that make it an ideal solution for a wide range of audio applications.

Key Features

  • High-Quality Sound: The LC75343M ensures minimal signal distortion, delivering crystal-clear audio quality for an enhanced listening experience.
  • Electronic Volume Control: It offers smooth and continuous electronic volume adjustment, allowing for precise sound level settings.
  • Multiple Input Channels: This IC supports multiple input channels, enabling it to handle various audio sources simultaneously.
  • Integrated Tone Control: Users can fine-tune bass and treble settings to their preferences, thanks to the built-in tone control functionality.
  • Serial Data Control: The LC75343M is equipped with a serial data control interface, which facilitates easy integration with microcontrollers and other digital systems.

Applications

The LC75343M is suitable for a diverse array of applications that require high-quality audio output and precise volume control. It is commonly used in:

  • Home theater systems
  • Professional audio mixing consoles
  • Car audio systems
  • Hi-Fi audio equipment
  • TVs and other consumer electronics

Technical Specifications

The LC75343M operates over a wide supply voltage range and is characterized by its low noise and distortion levels, making it a reliable choice for high-fidelity audio systems. Its package is designed for optimal integration into various circuit designs, ensuring ease of use for designers and manufacturers.

Why Choose LC75343M?

ON Semiconductor's LC75343M stands out in the market for its exceptional sound quality, versatility, and ease of use. Its robust feature set, combined with ON Semiconductor's reputation for quality and reliability, makes it a top choice for any audio application requiring precise volume control and signal integrity.

You May Also Be Interested in

NXP / Nexperia
IC CAR RADIO ASP 80-LQFP / Car Radio Analog Signal Processor 80-Pin LQFP T/R
Need more? Email Us
ECAD model for TEA6886HL/V2,518
STMicroelectronics
THREE BANDS DIGITALLY CONTROLLED AUDIO PROCESSOR | IC AUDIO TONE PROCESSOR 30SDIP
Need more? Email Us
ECAD model for TDA7439
Texas Instruments
LM1971 Overture Audio Attenuator Series Digitally Controlled 62 dB Audio Attenuator | IC VOLUME CONTROL 8SOIC
Lowest to $3.3265
ECAD model for LM1971MX
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Need more? Email Us
ECAD model for SRC4194IPAGTG4
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP Tray
Lowest to $38.7149
ECAD model for SRC4194IPAGG4
Texas Instruments
STEREO AUDIO VOLUME CONTROL
Lowest to $9.2648
ECAD model for PGA2311U
Diodes Incorporated
IC INTEGRATED CIRCUIT / Audio Channel
Lowest to $9.1302
ECAD model for ZXCZA200JC40TA
Texas Instruments
IC DGTL AUD LIPSYNC DELAY 16VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $5.3707
ECAD model for TPA5050RSATG4
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Lowest to $22.5258
ECAD model for SRC4184IPAGTG4

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention