Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 066184-ST72F321BK6T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F321BK6T6 CAD Model

Description

STMicroelectronics ST72F321BK6T6 Microcontroller

The ST72F321BK6T6 is a robust 8-bit microcontroller from the established semiconductor manufacturer STMicroelectronics. This high-performance MCU is based on the industry-proven ST7 core, operating at a maximum frequency of 8 MHz. It is designed to offer an optimal balance of processing power, energy efficiency, and peripheral integration for a wide range of embedded applications.

The device comes in a compact 32-pin package, making it suitable for space-constrained applications. It incorporates 32K bytes of Flash program memory, which is both large enough for complex programs and supports read-while-write capabilities, allowing for seamless firmware updates. Additionally, the microcontroller includes 1K bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage.

One of the key features of the ST72F321BK6T6 is its rich set of integrated peripherals. It includes an array of I/O ports, a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise sensor readings and data acquisition. The device also offers a synchronous serial communication (SSC) interface for robust data transfer, as well as an I2C interface for multi-master communication and an SPI interface for high-speed serial data exchange.

The MCU's versatile timer system comprises a main clock controller with a watchdog timer, a real-time base, and a PWM output for motor control or LED dimming applications. For enhanced system reliability, the ST72F321BK6T6 features an in-circuit debugging system and in-application programming support, simplifying development and reducing time to market.

Designed with power-saving modes, including Halt and Active-Halt, the ST72F321BK6T6 ensures efficient power management, making it an ideal choice for battery-operated devices. It operates over an extended temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments.

Overall, the ST72F321BK6T6 by STMicroelectronics is a powerful, feature-rich microcontroller that is well-suited for industrial control systems, home appliances, automotive applications, and other embedded systems that require robust performance and a wide range of peripherals.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention