EN
  • EN
  • DE

LC74781-9013-E

Part No LC74781-9013-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 24-SDIP (0.300", 7.62mm)
Supplier Device Package 24-DIP
Base Product Number LC74781
Standard Package 22 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 778345-LC74781-9013-E
Ultra Librarian 3D Model Ultra Librarian LC74781-9013-E CAD Model

Description

ON Semiconductor LC74781-9013-E Product Overview

The ON Semiconductor LC74781-9013-E is a high-performance integrated circuit designed to meet the rigorous demands of modern electronic applications. This versatile component is engineered to deliver reliable and efficient operation, making it an ideal choice for a wide range of products, including consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • High Integration: The LC74781-9013-E integrates multiple functionalities into a single chip, which helps reduce the overall component count and saves space on the PCB.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, contributing to the extended battery life of portable devices and reducing the energy footprint of electronic systems.
  • Robust Performance: Built to withstand harsh conditions, the LC74781-9013-E maintains its performance across a wide temperature range and is resistant to electrical noise, ensuring stable operation in challenging environments.
  • Advanced Technology: Utilizing ON Semiconductor's cutting-edge manufacturing processes, the LC74781-9013-E offers improved performance characteristics, including faster switching speeds and higher precision.

Applications:

The LC74781-9013-E's versatility allows it to be used in a variety of applications, such as:

  • Consumer Electronics: Smartphones, tablets, and wearable devices.
  • Automotive Systems: Infotainment, navigation, and driver assistance systems.
  • Industrial Equipment: Automation controls, sensors, and monitoring systems.

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The LC74781-9013-E is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards required for industrial and automotive applications. Customers can trust this product to provide long-term reliability and consistent performance.

Support and Resources:

ON Semiconductor provides comprehensive support for the LC74781-9013-E, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs. Technical support is also available to address any specific questions or challenges that may arise.

You May Also Be Interested in

Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2004 $60.8076
44+ $2.6260 $115.5440
69+ $2.5440 $175.5360
94+ $2.4619 $231.4186
122+ $2.3799 $290.3478
163+ $2.1337 $347.7931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,288 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess