EN
  • EN
  • DE

TC820CKW

Part No TC820CKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 3-3/4 DIGIT A/D CONVERTER WITH FREQUENCY COUNTER AND LOGIC PROBE | IC ADC 3 3/4DGT LGC PROBE 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Display Type LCD
Configuration 7 Segment + 2 Annunciators
Digits or Characters A/D 3.75 Digits
Supply Current 1mA
Supply Voltage (V) 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-MQFP
Family Part Number TC820
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1265436-TC820CKW
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC820CKW CAD Model

Description

Microchip Technology TC820CKW Product Overview

The TC820CKW from Microchip Technology is a high-performance, precision analog-to-digital converter (ADC) that offers exceptional accuracy and stability. Designed to cater to a wide range of applications, this ADC is particularly suited for industrial, automotive, and communication systems where reliable and accurate analog-to-digital conversion is critical.

Key Features

  • Resolution: The TC820CKW boasts a high-resolution 12-bit analog-to-digital converter, ensuring that it can capture the finest details in analog signals.
  • Sampling Rate: With a fast sampling rate, this ADC is capable of converting analog signals to digital data with minimal delay, making it ideal for real-time applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the TC820CKW is perfect for battery-powered devices, as it helps to extend battery life without compromising performance.
  • Interface: It features a user-friendly interface that simplifies integration into existing systems, allowing for seamless communication with microcontrollers and other digital devices.
  • Accuracy: The TC820CKW provides excellent accuracy, ensuring that the digital representation of the analog signal is as true to the original as possible.

Applications

The versatility of the TC820CKW allows it to be used across various fields. Some of the common applications include:

  • Industrial control systems
  • Automotive sensor interfaces
  • Data acquisition systems
  • Medical equipment monitoring
  • Communication infrastructure

Product Specifications

The TC820CKW is designed to meet the rigorous demands of modern electronic systems. Its specifications include:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: Available in industry-standard packaging options

With its combination of high resolution, fast sampling rates, low power consumption, and ease of use, the TC820CKW from Microchip Technology is a top choice for designers and engineers looking to incorporate reliable ADCs into their projects.

You May Also Be Interested in

ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Texas Instruments
IC DMD CONTROLLER 516BGA
Lowest to $479.6459
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
SANYO Semiconductor (U.S.A) Corporation
DISPLAY CONTROLLER IC / Driver
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess