EN
  • EN
  • DE

FM93C06N

Part No FM93C06N
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 256BIT MICROWIRE 8DIP / EEPROM Memory IC 256bit Microwire 1 MHz 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256bit
Memory Organization 16 x 16
Memory Interface Microwire
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number 93C06
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 858634-FM93C06N
Ultra Librarian 3D Model Ultra Librarian FM93C06N CAD Model

Description

The FM93C06N is a 1024-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) component designed and manufactured by the reputable ON Semiconductor. This robust and reliable memory chip is crafted to retain data integrity and ensure data storage stability over a wide range of applications and environmental conditions.

The FM93C06N offers a serial electrically erasable and programmable read-only memory, with an organization of 64 words of 16 bits each when the ORG pin is connected to Vcc, and 128 words of 8 bits each when it is tied to ground. This flexibility allows designers to choose the optimal data width for their specific application requirements, enhancing the versatility of the EEPROM.

Featuring a wide operating voltage range from 4.5V to 5.5V, the FM93C06N is suitable for many digital applications. It also boasts a high endurance with a minimum of 1,000,000 write cycles and a data retention period of 100 years, ensuring long-term reliability of the stored information. This makes the FM93C06N an ideal choice for applications where data integrity and persistence are critical, such as in industrial controls, medical devices, and automotive systems.

Communication with the EEPROM is established via a simple three-wire serial interface, which consists of Serial Data Input (DI), Serial Data Output (DO), and Serial Clock (SK). This interface protocol ensures compatibility with most microcontrollers and enables straightforward integration into existing designs. Additionally, the FM93C06N supports the industry-standard 2-wire bus protocol for serial communication, further ensuring its adaptability to a broad range of applications.

ON Semiconductor has packaged the FM93C06N in an 8-pin DIP (Dual In-line Package), making it easy to handle and integrate into through-hole PCB designs. The device also features a self-timed write cycle with auto-clear, which simplifies the write operation and reduces the need for external timing management, thus minimizing the complexity of interfacing the EEPROM with other system components.

In summary, the FM93C06N from ON Semiconductor is a high-quality, reliable EEPROM solution that offers flexibility, ease of integration, and the assurance of data security for a multitude of electronic applications.

You May Also Be Interested in

Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4899 $59.5960
95+ $1.2225 $116.1375
150+ $1.1843 $177.6450
205+ $1.1461 $234.9505
265+ $1.1079 $293.5935
350+ $0.9933 $347.6550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess