Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 2 MHz 8-SOIC
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M93C76
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-8593-5, M93C76-WMN6P-ND
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925017-M93C76-WMN6P
Ultra Librarian 3D Model Ultra Librarian M93C76-WMN6P CAD Model

Description

STMicroelectronics M93C76-WMN6P EEPROM

The M93C76-WMN6P is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer, STMicroelectronics. This particular memory chip is designed to provide a flexible and efficient data storage solution for a wide array of electronic applications. With its small footprint and high endurance, the M93C76-WMN6P is an ideal choice for designers looking to implement non-volatile memory storage with minimal space requirements.

Key Features

  • Memory Size: The device offers 16 Kbit (2 Kbyte) of memory, which is organized as 1,024 x 16 bits or 2,048 x 8 bits depending on the mode of operation. This provides ample space for storing configuration parameters, serial numbers, calibration data, and other critical information that must be preserved during power cycles.
  • Operating Voltage: It operates within a supply voltage range of 2.5 V to 5.5 V, making it compatible with a variety of logic levels and suitable for battery-powered devices as well as industrial applications.
  • Communication Interface: The M93C76-WMN6P communicates via a serial MICROWIRE bus, ensuring simple integration with microcontrollers and other digital systems.
  • Package: Encased in an 8-pin SOIC package, the EEPROM chip is designed for surface-mount technology, allowing for efficient PCB design and space-saving benefits.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling rapid updates to stored data with minimal delay.
  • Data Retention: The device guarantees data retention for up to 40 years, offering long-term reliability for applications where data integrity over time is paramount.
  • Endurance: With an endurance of 1 million write cycles, the M93C76-WMN6P can handle frequent data updates without compromising the integrity of the stored information.

Applications

The M93C76-WMN6P is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation
  • Medical devices
  • Smart cards

With its combination of small size, high data retention, and robust endurance, the M93C76-WMN6P from STMicroelectronics is a highly reliable choice for your non-volatile memory needs.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0703
ECAD model for FT24C32A-ELR-T
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for NM93C66MT8X
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
ECAD model for ZD24C64A-SSGMB
ON Semiconductor
EEPROM (8kx8) 64K 5V 90ns
Need more? Email Us
ECAD model for CAT28C64BH1390
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1449
ECAD model for BL24C256A-PARC
STMicroelectronics
Need more? Email Us
ECAD model for ST93CS47B1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention