EN
  • EN
  • DE

LC72720YVS-MPB-E

Part No LC72720YVS-MPB-E
Manufacturer ON Semiconductor
Catalog RF Demodulators
Description IC RDS DEMODULATION 30SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Gain 31dB
Operating Supply Current 6mA
Supply Voltage - Operating 3 V to 3.6 V
Case / Package 30-SSOP
Win Source Part Number 070781-LC72720YVS-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC72720YVS-MPB-E CAD Model

Description

The LC72720YVS-MPB-E is a high-performance integrated circuit (IC) from ON Semiconductor, designed to meet the demanding requirements of advanced electronic applications. This versatile component is well-suited for a wide range of uses, including but not limited to, automotive systems, consumer electronics, and industrial automation. The product reflects ON Semiconductor's commitment to providing innovative, energy-efficient solutions that help customers reduce global energy use.

Key Features

  • High Integration: The LC72720YVS-MPB-E integrates multiple functions into a single chip, which can help in reducing the overall part count in the final product design. This level of integration can lead to cost savings and a more compact design footprint.
  • Energy Efficiency: As with all ON Semiconductor products, this IC is designed with energy efficiency in mind, ensuring that the end product meets the stringent energy requirements of modern electronic devices.
  • Robust Performance: The device is built to deliver reliable performance under a range of environmental conditions, making it suitable for applications that require a high degree of stability and longevity.
  • Advanced Technology: ON Semiconductor's cutting-edge technology is embedded in the LC72720YVS-MPB-E, providing superior performance and making it a top choice for designers looking for the latest in semiconductor advancements.

Applications

The LC72720YVS-MPB-E is adaptable to various applications due to its flexible design and superior performance characteristics. It is particularly useful in:

  • Automotive systems where reliability and energy efficiency are paramount.
  • Consumer electronics that demand compact sizing and extended battery life.
  • Industrial automation where precision and durability are required.

Quality and Support

ON Semiconductor stands behind the LC72720YVS-MPB-E with comprehensive technical support and a commitment to quality. Customers can rely on the company's global network for support throughout the product lifecycle, from design to deployment. With ON Semiconductor's reputation for excellence and innovation, the LC72720YVS-MPB-E is a smart choice for designers looking to create high-quality, energy-efficient products that stand the test of time.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4936 $59.9488
19+ $6.1492 $116.8348
30+ $5.9563 $178.6890
41+ $5.7646 $236.3486
52+ $5.5729 $289.7908
70+ $4.9954 $349.6780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess