EN
  • EN
  • DE

LC709511FQD-A00TWG

Part No LC709511FQD-A00TWG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PWR BANK CTLR QUICK CHG / Battery Multi-Function Controller IC Lithium Ion/Polymer 52-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Interface USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (6x6)
Base Product Number LC709511
Standard Package 3,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922766-LC709511FQD-A00TWG
Ultra Librarian 3D Model Ultra Librarian LC709511FQD-A00TWG CAD Model

Description

ON Semiconductor LC709511FQD-A00TWG Product Overview

The LC709511FQD-A00TWG is a high-performance, integrated circuit from ON Semiconductor, designed specifically for advanced battery management applications. This IC is tailored to meet the needs of modern electronic devices that require efficient power management to enhance battery life and ensure safety.

Key Features

  • High Accuracy Voltage Monitoring: The LC709511FQD-A00TWG offers precise voltage monitoring capabilities, ensuring that the battery operates within safe parameters and maximizes its lifespan.
  • Multi-Cell Support: It supports multi-cell battery configurations, making it versatile for various applications, from consumer electronics to industrial systems.
  • Temperature Protection: The IC includes temperature protection features that prevent overheating, which is critical for lithium-ion batteries and other sensitive battery chemistries.
  • Advanced Communication Interface: Equipped with an I2C interface, the LC709511FQD-A00TWG allows for easy communication with microcontrollers and other digital systems, facilitating the integration into complex designs.

Applications

The LC709511FQD-A00TWG is ideal for a wide range of applications that require reliable and efficient battery management. These include:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Power Tools and Handheld Devices
  • Electric Vehicles and E-Bikes
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems

Technical Specifications

  • Package: The device comes in a compact QFN package, which is suitable for space-constrained applications.
  • Operating Temperature Range: It operates over a wide temperature range, ensuring performance across various environmental conditions.
  • Robust Design: ON Semiconductor's commitment to quality means the LC709511FQD-A00TWG is designed to withstand the rigors of daily use in a variety of electronic products.

In summary, the LC709511FQD-A00TWG from ON Semiconductor is a sophisticated battery management solution that offers precision, versatility, and reliability for a plethora of electronic applications. Its advanced features and robust design make it an essential component for any system that demands effective power management and safety for its battery operations.

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3336 $51.3352
17+ $6.0173 $102.2941
26+ $5.8293 $151.5618
36+ $5.6413 $203.0868
46+ $5.4532 $250.8472
62+ $4.8891 $303.1242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess