EN
  • EN
  • DE

LC03-6R2G

Part No LC03-6R2G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir 5V 8-Pin SOIC N T/R / TVS DIODE 5VWM 20VC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.8V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 100A (8/20μs)
Power Dissipation - Pd 2000W (2kW)
Applications General Purpose
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 018477-LC03-6R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Lighting, Industrial
Family Name LC03-6R2
Introduction Date April 09, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LC03-6R2G CAD Model

Description

The ON Semiconductor LC03-6R2G represents a robust surge protection solution designed to safeguard sensitive electronic equipment from transient voltage spikes and surges. This device is particularly well-suited for applications requiring high surge protection capabilities, such as telecommunications, industrial systems, and consumer electronics. The LC03-6R2G is part of ON Semiconductor's portfolio of protection products, known for their reliability and performance in challenging environments.

Key Features

  • Low Capacitance: The device offers a low capacitance of 3pF, making it ideal for high-speed data lines without significantly affecting signal integrity.
  • High Surge Capability: With the ability to handle surge currents up to 6A (8/20μs pulse), the LC03-6R2G provides robust protection against large power surges.
  • Low Clamping Voltage: It features a low clamping voltage, which ensures that the protected component sees a reduced voltage during a surge event, minimizing the risk of damage.
  • SO-8 Package: The device comes in a compact SO-8 package, allowing for efficient use of board space in densely packed electronic circuits.
  • ISO 7637-2 & IEC 61000-4-2 Compliance: The LC03-6R2G complies with the ISO 7637-2 and IEC 61000-4-2 standards, ensuring compatibility with automotive and industrial surge requirements.

Applications

  • Automotive Electronics
  • Telecommunication Interfaces
  • Network Equipment
  • Microcontroller Input/Output Protection
  • Portable Electronics

ON Semiconductor's LC03-6R2G is an excellent choice for engineers and designers looking to integrate surge protection into their systems without compromising on performance or space. Its combination of low capacitance, high surge capability, and compliance with industry standards makes it a versatile component that can be utilized across a wide range of applications.

Whether you're designing for the automotive sector, setting up telecommunication infrastructure, or developing sensitive consumer electronics, the LC03-6R2G provides the protection your devices need to operate reliably in the face of electrical disturbances.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3848 $55.3920
90+ $1.1363 $102.2670
140+ $1.1008 $154.1120
190+ $1.0653 $202.4070
245+ $1.0297 $252.2765
325+ $0.9232 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,689 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess