The ON Semiconductor LB8650T-TLM is a high-performance, low-voltage motor driver IC designed for a wide range of applications that require precise motor control. It is particularly well-suited for portable devices due to its low power consumption and compact form factor.
Key Features:
- Low Operating Voltage: The device operates at a voltage range of 2.5V to 9.0V, making it ideal for battery-operated applications.
- High Output Current: It can deliver an output current of up to 1.2A, which is sufficient for driving small to medium-sized motors.
- Low Saturation Voltage: The LB8650T-TLM boasts a low saturation voltage, which helps in reducing power loss and improving efficiency.
- Compact Package: Offered in a small package, the device saves valuable board space and is suitable for space-constrained applications.
- Protection Features: It includes built-in thermal shutdown and overcurrent protection, ensuring the safety and reliability of the motor driver under various conditions.
Applications:
The LB8650T-TLM is versatile and can be used in a variety of applications, including:
- Portable electronic devices
- Small appliances
- Battery-powered toys
- Healthcare devices
- Office automation machines
Technical Specifications:
| Parameter |
Value |
| Operating Voltage Range |
2.5V to 9.0V |
| Output Current |
Up to 1.2A |
| Saturation Voltage |
Low |
| Protection Features |
Thermal Shutdown, Overcurrent Protection |
| Package |
Compact |
Overall, the ON Semiconductor LB8650T-TLM motor driver IC is a reliable and efficient solution for designers looking to integrate motor control into their low-voltage applications with minimal power loss and maximum space savings.