EN
  • EN
  • DE

BZT52-C51S

Part No BZT52-C51S
Manufacturer Panjit
Catalog END - OF - LIFE
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1157339-BZT52-C51S
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52-C51S CAD Model

Description

The BZT52-C51S is a surface-mount Zener diode manufactured by Panjit. As an END-OF-LIFE component, it is crucial to verify availability before designing it into new projects. Zener diodes are designed to maintain a specific voltage across their terminals when reverse-biased, making them useful for voltage regulation and protection purposes.

Applications

  • Voltage Regulation: Provides a stable reference voltage for various circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Used to limit the voltage of a signal to a specific level.
  • Transient Voltage Suppression (TVS): Can be used for basic transient voltage suppression.
  • Voltage Shifting: Shifts a DC voltage level to another desired level.

Features

  • Zener Voltage: 51V Zener voltage (Vz).
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Low Leakage Current: Minimizes current flow when the diode is reverse-biased below its Zener voltage.
  • High Surge Current Capability: Can withstand relatively high surge currents.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Stable Voltage Reference: Provides a consistent voltage reference for sensitive circuits.
  • Protection Against Overvoltage: Safeguards downstream components from damage due to voltage spikes.
  • Compact Size: Surface-mount package allows for high-density circuit designs.
  • Easy Assembly: Facilitates automated assembly processes.
  • Environmentally Friendly: Complies with RoHS regulations.

Additional Details

The BZT52-C51S is typically available in a SOD-323 or similar small-outline diode package. Key specifications include Zener voltage (Vz), Zener impedance (Zz), reverse leakage current (Ir), and power dissipation (Pd). It's critical to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. Given that this component is marked as END-OF-LIFE, consider searching for a suitable replacement component from Panjit or another manufacturer. The datasheet contains essential information regarding maximum ratings, thermal characteristics, and electrical characteristics to ensure safe and reliable operation. Verify availability from distributors before using this part.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7923 $59.4225
180+ $0.6503 $117.0540
275+ $0.6306 $173.4150
380+ $0.6098 $231.7240
490+ $0.5902 $289.1980
660+ $0.5290 $349.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess