EN
  • EN
  • DE

TEA1833TS/1X

Part No TEA1833TS/1X
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SC74 / Converter Offline Flyback Topology 65kHz SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series GreenChip™
Package Tape & Reel (TR)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 22 V
Supply Voltage - Operating 10.5V ~ 36V
Duty Cycle 90%
Frequency - Switching 65kHz
Fault Protection Over Power, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Mounting SMD (SMT)
Base Product Number TEA183
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935306019115
Standard Package 3,000
Win Source Part Number 1099048-TEA1833TS/1X
Ultra Librarian 3D Model Ultra Librarian TEA1833TS/1X CAD Model

Description

Introducing the TEA1833TS/1X from NXP

The TEA1833TS/1X is a cutting-edge switch mode power supply (SMPS) controller IC designed by NXP Semiconductors, a leader in the industry. This innovative product is specifically crafted to deliver high efficiency and reliability for a range of power conversion applications. With its compact SO-8 package, the TEA1833TS/1X is an ideal choice for space-constrained designs, offering a powerful solution that doesn't compromise on performance.

Efficiency and Performance

At the heart of the TEA1833TS/1X lies its GreenChip technology, which ensures energy-efficient operation, making it an eco-friendly choice for modern electronic devices. The controller operates in quasi-resonant mode at high power levels for reduced electromagnetic interference (EMI) and optimal efficiency, while at lower power levels, it switches to frequency reduction mode to maintain high efficiency across a wide load range.

Protection Features

Safety is a paramount concern in power supply design, and the TEA1833TS/1X is equipped with an array of protection features. It includes overvoltage protection (OVP), overcurrent protection (OCP), and overtemperature protection (OTP), safeguarding both the power supply and the end equipment. Additionally, the built-in brown-out detection ensures stable operation under varying input voltage conditions.

Easy Integration

Designers will appreciate the ease of integration offered by the TEA1833TS/1X. Its minimal external component count not only simplifies the design process but also helps in reducing overall system cost. The IC is compatible with a variety of converter topologies, such as flyback and forward converters, making it a versatile choice for applications ranging from adapters and chargers to LED lighting and standby power supplies.

Key Features at a Glance:

  • Quasi-resonant switching for high efficiency and low EMI
  • Frequency reduction mode for improved efficiency at low power
  • Integrated protection features: OVP, OCP, OTP, and brown-out detection
  • Low external component count for simplified design and cost savings
  • Flexible for use in various topologies and applications
  • Compact SO-8 packaging suitable for space-sensitive applications

Whether you're designing a power supply for consumer electronics, office equipment, or industrial applications, the TEA1833TS/1X from NXP is a robust and efficient solution that meets the needs of today's energy-conscious world.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess