EN
  • EN
  • DE

UC2842AD1013TR

Part No UC2842AD1013TR
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 398150-UC2842AD1013TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2842AD1013TR CAD Model

Description

ON Semiconductor UC2842AD1013TR Product Overview

The UC2842AD1013TR from ON Semiconductor is a high-performance current mode pulse width modulator (PWM) controller that is widely used in switch mode power supplies and DC-DC converters. This integrated circuit is designed for off-line and DC-to-DC converter applications offering the designer a cost-effective solution with minimal external components.

This device features an automatic feed-forward compensation and a robust PWM latch for enhanced protection. With a trimmed oscillator for precise frequency control and a temperature compensated reference, the UC2842AD1013TR ensures consistent and reliable operation. The oscillator frequency is guaranteed to be within a ±5% tolerance under specified input voltage and temperature conditions.

The UC2842AD1013TR operates at a fixed frequency, which is set by an external resistor and capacitor, and provides a range of user-programmable frequencies. The device can be programmed to operate at 100% duty cycle, making it suitable for battery-operated applications requiring maximum power transfer over a wide range of input voltages.

It also includes under-voltage lockout with hysteresis, making it stable during power-up and power-down sequences. The device is equipped with a high current totem pole output that is capable of sourcing or sinking 1A, which is ideal for driving a power MOSFET or IGBT directly. The UC2842AD1013TR also features current sensing comparator that allows for over-current protection by using an external resistor and capacitor.

With a wide operating range of -40°C to +85°C, the UC2842AD1013TR is suitable for a variety of harsh environments. Its low start-up and operating current contribute to a low power consumption, making it an energy-efficient choice for many applications. The device is available in a compact 8-pin SOIC package, which is convenient for space-constrained applications.

Overall, the UC2842AD1013TR PWM controller from ON Semiconductor is a versatile and reliable component for designing efficient power management systems, and its high level of integration helps to reduce design complexity and time to market.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8494 $59.8374
50+ $2.3377 $116.8850
77+ $2.2650 $174.4050
106+ $2.1922 $232.3732
137+ $2.1183 $290.2071
183+ $1.9000 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess