EN
  • EN
  • DE

TEA1623PH/N1,112

Part No TEA1623PH/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16DIP / Converter Offline Flyback Topology 10kHz ~ 200kHz 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr NXP USA Inc.
Series STARplug™
Package Tube
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5 V
Supply Voltage - Operating 7.5V ~ 40V
Duty Cycle 75%
Frequency - Switching 10kHz ~ 200kHz
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -20°C ~ 85°C (TA)
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Mounting Type Through Hole
Base Product Number TEA162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 935274949112,2156-TEA1623PH/N1112-NX,NXPNXPTEA1623PH/N1,112
Standard Package 25
Win Source Part Number 1219651-TEA1623PH/N1,112
Ultra Librarian 3D Model Ultra Librarian TEA1623PH/N1,112 CAD Model

Description

The TEA1623PH/N1,112 is a highly integrated circuit manufactured by NXP Semiconductors, designed to efficiently manage power supplies within compact electronic devices. This sophisticated controller is a part of NXP's GreenChip™ family and is specifically tailored for switched mode power supplies (SMPS). With its advanced features, the TEA1623PH/N1,112 offers a combination of energy efficiency and performance, making it an ideal choice for a wide range of applications.

Key Features

  • High Level of Integration: The TEA1623PH/N1,112 integrates several functions that reduce the number of external components required. This integration simplifies design and enhances reliability.
  • GreenChip™ Technology: As part of NXP's GreenChip™ family, this controller is designed for energy efficiency, helping devices meet international power-saving standards.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various power requirements and ensuring stable operation under fluctuating power conditions.
  • Low Standby Power: The controller is optimized for low standby power consumption, which is critical for reducing overall energy usage when devices are in idle mode.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1623PH/N1,112 features frequency modulation, ensuring quieter operation and compliance with EMI regulations.

Applications

The versatility of the TEA1623PH/N1,112 makes it suitable for a variety of applications, including but not limited to:

  • Power supplies for personal computers and laptops
  • Adapters for mobile phones and other portable devices
  • Consumer electronics such as televisions and audio equipment
  • Industrial and office equipment requiring efficient power conversion

Product Specifications

The TEA1623PH/N1,112 comes in a convenient DIP-8 package, offering easy integration into circuit designs. It is designed to operate at a junction temperature range from -40°C to +150°C, ensuring reliable performance across a wide range of environmental conditions. The product is also compliant with RoHS standards, reflecting NXP's commitment to environmental sustainability.

As a leading component in power management solutions, the TEA1623PH/N1,112 by NXP Semiconductors stands out for its efficiency, integration, and adaptability, making it a top choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5029 $60.0696
57+ $2.0536 $117.0552
88+ $1.9901 $175.1288
120+ $1.9254 $231.0480
156+ $1.8619 $290.4564
208+ $1.6690 $347.1520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess