EN
  • EN
  • DE

LB1943N

Part No LB1943N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75335-LB1943N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1943N CAD Model

Description

Introducing the LB1943N Motor Driver from ON Semiconductor

The LB1943N from ON Semiconductor is a high-performance, low-voltage, full-bridge motor driver designed to deliver efficient and reliable control for a wide range of motor-driven applications. This versatile IC is perfect for designers looking to implement precise motor control in consumer electronics, office automation, and small industrial equipment.

Key Features of the LB1943N

  • Operating Voltage: The LB1943N operates at a low voltage range, making it suitable for battery-operated devices where power efficiency is crucial.
  • Output Current: It can handle a substantial output current, providing the torque necessary for driving small to medium-sized motors.
  • Full-Bridge Driver: As a full-bridge driver, the LB1943N can control the direction of the motor, allowing for both clockwise and counterclockwise rotation.
  • Low Power Consumption: Designed with power-saving in mind, the device features low standby power consumption, contributing to the overall energy efficiency of the end application.
  • Protection Features: The motor driver includes built-in protection circuits such as thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring safe operation under various conditions.

Applications

The LB1943N is ideal for a variety of applications that require precise motor control, including:

  • Portable electronic devices
  • Office automation machines such as printers and scanners
  • Small-scale robotic systems
  • Battery-powered toys and models

Easy Integration

The LB1943N comes in a compact package, allowing for easy integration into PCB designs with limited space. Its pin configuration is optimized for straightforward connection to the motor and power supply, enabling designers to minimize the complexity of the circuitry.

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the LB1943N motor driver is reliable and built to deliver consistent performance. Whether you're developing a new product or upgrading an existing design, the LB1943N is an excellent choice for smooth and efficient motor control.

For detailed specifications and application notes, designers are encouraged to consult the comprehensive datasheet provided by ON Semiconductor.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Conexant Systems
Lowest to $5.0427
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess