Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Supply Voltage - Operating 2.2 V to 7.5 V
Voltage - Load 2.2 V to 7.5 V
Temperature Range - Operating -20°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 137584-LB1935T-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1935T-TLM-E CAD Model

Description

The LB1935T-TLM-E from ON Semiconductor is a highly efficient and reliable motor driver designed to cater to the needs of modern, compact electronic applications. This motor driver is specifically engineered to drive small DC motors with precision and ease, making it an ideal choice for a wide range of products, including but not limited to, portable devices, cameras, and small household appliances.

Key Features

  • Low Voltage Operation: The LB1935T-TLM-E operates at a low voltage range, which is perfect for battery-powered devices that require efficient power management.
  • High Output Current: Despite its compact size, it is capable of delivering a high output current, which ensures that it can drive motors with sufficient torque.
  • Low Saturation Voltage: The device features a low saturation voltage, which contributes to its overall efficiency by minimizing power loss during operation.
  • Built-in Protection Circuits: It is equipped with various protection circuits, such as thermal shutdown and overcurrent protection, which safeguard the motor and the driver from potential damage.
  • Small Package: The LB1935T-TLM-E comes in a small package, making it easy to integrate into space-constrained designs without compromising performance.

Applications

The versatility of the LB1935T-TLM-E allows it to be used in a variety of applications. It is particularly well-suited for portable electronic devices where space is at a premium and power efficiency is crucial. Its robust design also makes it a good fit for automated office equipment, small home appliances, and audio-visual equipment that require reliable motor control.

Technical Specifications

  • Operating Voltage Range: 2.5V to 9V
  • Output Current: Up to 400mA
  • Package: TSSOP-8
  • Protection: Thermal shutdown, Overcurrent

In conclusion, the ON Semiconductor LB1935T-TLM-E motor driver is a compact, high-performance solution that offers designers the flexibility and reliability needed for their motor control applications. Its low power consumption, high output current, and built-in protection features make it an excellent choice for driving small DC motors in a wide array of electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
Dual Full-Bridge PWM Motor Driver
Lowest to $7.2785
ECAD model for A4970GLBTR-T
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR
Rohm Semiconductor
Stepping motor driver
Lowest to $9.9231
ECAD model for BD6395FP
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Need more? Email Us
ECAD model for LB11696V-TRM-E
NXP / Nexperia
5.0 A Throttle Control H-bridge | IC MOTOR DRIVER 5V-28V 32SOIC
Lowest to $12.8211
ECAD model for MC33931EK
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
Allegro MicroSystems, LLC
Automotive DMOS Microstepping Driver with Translator | IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Lowest to $10.0404
ECAD model for A3980KLPTR
Infineon Technologies
H-Bridge Driver IC
Lowest to $401.9409
ECAD model for TLE6284G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention