Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125642-2SC4226
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC4226 CAD Model

Description

The 2SC4226 is a silicon NPN epitaxial planar transistor manufactured by NEC. This transistor is specifically designed for use in UHF low-noise amplifier applications. It offers a combination of low noise figure and high gain, making it suitable for sensitive receiver front-ends and other low-signal applications.

Applications:

  • UHF Low-Noise Amplifiers: Used in the front-end of UHF receivers to amplify weak signals with minimal added noise.
  • Satellite Receivers: Employed in satellite TV receivers and other satellite communication equipment.
  • Wireless Communication Systems: Utilized in wireless LAN (WLAN) and other wireless communication devices.
  • Global Positioning System (GPS) Receivers: Found in GPS receivers to amplify the weak signals received from satellites.
  • Spectrum Analyzers: Used in spectrum analyzers to enhance the sensitivity of the instrument.

Features:

  • Low Noise Figure: Offers a very low noise figure, ensuring minimal signal degradation.
  • High Gain: Provides significant gain at UHF frequencies.
  • High Transition Frequency: Exhibits a high transition frequency (fT), ensuring excellent high-frequency performance.
  • Low Input Capacitance: Minimizes signal distortion and enhances high-frequency response.
  • Excellent Linearity: Delivers linear amplification characteristics, crucial for maintaining signal integrity.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Extended Communication Range: High gain improves the communication range of wireless systems.
  • Enhanced Signal Quality: Minimizes noise contribution to the amplified signal, ensuring high signal quality.
  • Reliable Performance: Robust design ensures stable and reliable operation in demanding environments.
  • Compact Size: Enables the design of smaller and more efficient UHF low-noise amplifiers.

The 2SC4226 typically comes in a small surface-mount package (SMT) for easy integration into compact electronic devices. Typical electrical parameters include a collector-emitter voltage (VCEO) of around 12V, a collector current (IC) of up to 30mA, and a power dissipation (PC) of around 100mW. Its noise figure is typically below 1 dB at UHF frequencies. It is essential to consult the manufacturer's datasheet for specific electrical characteristics and application guidelines to ensure proper operation and avoid damage to the device.

You May Also Be Interested in

Hitachi, Ltd
Silicon N Channel MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for 2SK2730
Littelfuse Inc.
Subminiature Fuses | FUSE BRD MNT 2.5A 250VAC RADIAL
Lowest to $0.1699
ECAD model for 40012500000
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
Analog Devices Inc.
1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Lowest to $14.2758
ECAD model for AD7466BRMZ
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention