The LB1860M-W-AH is a high-quality motor driver IC designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact and efficient motor driver is specifically engineered to drive small brush motors with precision and reliability.
Key Features
- Low Voltage Operation: The LB1860M-W-AH operates at a low voltage range, making it suitable for battery-powered applications and portable devices.
- High Output Current: Despite its small size, this motor driver is capable of delivering a high output current, ensuring powerful and consistent motor performance.
- Low Saturation Voltage: It features a low saturation voltage, which minimizes power loss and improves efficiency, resulting in longer battery life and reduced heat generation.
- Forward and Reverse Rotation Control: The device provides easy control over the direction of motor rotation, allowing for versatile usage in various applications.
- Brake Function: An integrated brake function enables quick stopping of the motor, enhancing the safety and responsiveness of the device.
- Thermal Shutdown Circuit: The built-in thermal shutdown circuit protects the IC from overheating, ensuring long-term reliability and stability.
Applications
The LB1860M-W-AH motor driver is ideal for a wide range of applications, including but not limited to:
- Portable electronic devices
- Small household appliances
- Battery-operated toys
- Personal care products
- Automotive applications
Technical Specifications
| Parameter |
Value |
| Operating Voltage Range |
2.5V to 9.0V |
| Output Current (max) |
1.0A |
| Saturation Voltage |
0.5V (typical) |
| Package |
SOP-8 |
With its robust feature set and versatile application range, the ON Semiconductor LB1860M-W-AH motor driver is an excellent choice for designers and engineers looking to integrate a reliable motor control solution into their projects.