EN
  • EN
  • DE

LP3970SQ-31

Part No LP3970SQ-31
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828123-LP3970SQ-31
Ultra Librarian 3D Model Ultra Librarian LP3970SQ-31 CAD Model

Description

The Texas Instruments LP3970SQ-31 is a highly integrated power management integrated circuit (PMIC), designed to provide a comprehensive solution for power management in portable and battery-powered applications. This advanced PMIC is ideal for space-constrained devices, offering a compact and efficient way to manage power within a system.

Key Features

  • Multiple Voltage Rails: The LP3970SQ-31 includes several regulated voltage rails, each optimized for different components within electronic systems, such as microprocessors, memory, and peripheral devices.
  • High Efficiency: This PMIC features high-efficiency step-down converters and low-dropout regulators (LDOs), ensuring minimal power loss during voltage regulation, which is critical for extending battery life in portable devices.
  • Programmable Sequencing: The device offers programmable power sequencing, allowing designers to specify the order in which the various power rails are enabled or disabled. This is essential for proper startup and shutdown of complex electronic systems.
  • Integrated Power-On Reset (POR): An integrated POR circuit provides reliable reset signaling to the system, ensuring a clean start-up every time.
  • Thermal Protection: Built-in thermal protection circuits help prevent damage from overheating, enhancing the product's reliability and lifespan.
  • I2C Interface: The LP3970SQ-31 includes an I2C-compatible interface, allowing for programmable control and monitoring of the power management functions via software.

Applications

The Texas Instruments LP3970SQ-31 is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices
  • Other Portable or Wearable Electronics

Technical Specifications

With a compact QFN package and a broad operating temperature range, the LP3970SQ-31 is engineered to meet the rigorous demands of modern portable electronics. Its precise voltage regulation and programmable features make it an indispensable component for designers looking to optimize power efficiency and performance in their products.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.4985 $74.9970
4+ $30.7680 $123.0720
6+ $29.8065 $178.8390
7+ $28.8450 $201.9150
9+ $27.8835 $250.9515
13+ $24.9990 $324.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess