EN
  • EN
  • DE

UBA2074AT/N1

Part No UBA2074AT/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER FULL BRIDGE 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CCFL/EEFL Controller
Frequency 43kHz to 46.6kHz
Supply Voltage - Operating 9 V to 30 V
Operating Supply Current 5mA
Dimming Yes
Temperature Range - Operating -25°C to 100°C
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 213644-UBA2074AT/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2074AT/N1 CAD Model

Description

Introducing the UBA2074AT/N1 by NXP Semiconductors

The UBA2074AT/N1 is a state-of-the-art, high-voltage, full-bridge power driver designed by NXP Semiconductors, specifically engineered to drive Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs). This advanced IC is a perfect solution for backlighting applications in a wide range of devices such as LCD TVs, monitors, and notebook computers where high performance, reliability, and energy efficiency are paramount.

At the core of the UBA2074AT/N1 is its ability to provide a high-quality, stable waveform to ensure optimal lamp performance and longevity. The integrated controller features a half-bridge control circuit that operates at a high frequency, reducing the size of the required transformers and thus minimizing the overall design footprint. This makes the UBA2074AT/N1 an excellent choice for sleek, modern electronic designs where space is at a premium.

One of the key attributes of the UBA2074AT/N1 is its built-in safety features. The device includes various protection mechanisms such as under-voltage lockout, overvoltage protection, and over-temperature shutdown, which safeguard the IC and the system it's embedded in from potential damage. These features not only enhance the product's durability but also ensure a safe operation under various conditions, providing peace of mind for both manufacturers and end-users.

The UBA2074AT/N1 also boasts impressive energy efficiency, contributing to the reduction of power consumption in electronic devices. Its ability to dim the backlight allows for significant energy savings, while also enhancing the viewing experience by adjusting the brightness to optimal levels for different ambient light conditions.

For engineers and designers, the UBA2074AT/N1 comes with comprehensive technical support from NXP Semiconductors, including detailed datasheets, application notes, and design tools. This support ensures a smooth integration process and helps to accelerate the time-to-market for new products.

In summary, the UBA2074AT/N1 from NXP Semiconductors is a high-quality, efficient, and reliable solution for driving fluorescent lamps in backlight applications. Its compact design, combined with advanced features and robust protection mechanisms, make it an ideal choice for the next generation of high-performance electronic displays.

You May Also Be Interested in

Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Microchip Technology
IC EL LAMP DRIVER 500HZ 10DFN
Lowest to $2.0282
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
STMicroelectronics
IC CFL/TL CNTRL 47.2KHZ 8SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,735 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess