EN
  • EN
  • DE
  • IT

LB1851M-TLM-E

Part No LB1851M-TLM-E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068774-LB1851M-TLM-E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB1851M-TLM-E CAD Model

Description

ON Semiconductor LB1851M-TLM-E Motor Driver IC

The LB1851M-TLM-E from ON Semiconductor is a high-performance motor driver IC designed to deliver efficient, reliable control for a range of motor-driven applications. This compact, versatile IC is an ideal solution for designers looking to drive small motors in consumer electronics, office automation equipment, and personal devices.

Key Features:

  • Motor Type: The LB1851M-TLM-E is specifically designed to control small DC brush motors, providing precise control over motor operation.
  • Operating Voltage Range: With an operating voltage range of 2.5V to 9.5V, this IC can accommodate various power supply requirements, making it suitable for battery-operated devices.
  • Output Current: The device is capable of delivering an output current of up to 400mA, ensuring sufficient drive for small motors.
  • Low Standby Current: The low standby current feature contributes to energy efficiency, which is critical for portable and battery-powered applications.
  • Package: Encased in a compact SOP-8 package, the LB1851M-TLM-E is designed for space-constrained applications, allowing for integration into tight PCB layouts.

Advanced Protection Features:

  • Thermal Shutdown: The built-in thermal shutdown function protects the IC from overheating, thereby enhancing the longevity and reliability of the motor and the overall system.
  • Overcurrent Protection: Overcurrent protection is integrated to prevent damage due to excessive current draw, which can occur during stall conditions or when the motor is overloaded.

Applications:

The LB1851M-TLM-E is suitable for a wide array of applications where efficient motor control is required. It is commonly used in:

  • Portable electronic devices
  • Office automation machines like printers and scanners
  • Toys and model hobby equipment
  • Small household appliances

Overall, the LB1851M-TLM-E from ON Semiconductor is a reliable and efficient choice for designers looking to incorporate a motor driver IC with a strong feature set and protection mechanisms. Its compact size, coupled with its robust performance, makes it a go-to solution for driving small DC motors across various industries and applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Linear Technology
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, lead-free, halogen-free
Lowest to $0.5304
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V +/-12V 75W / Enclosed AC DC Converters 3 Output 5V 12V -12V 85 ~ 265 VAC Input
Need more? Email Us
Samsung
SRAM Chip Async Single 5V 1M-Bit 256K x 4-Bit 15ns 28-Pin SOJ
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Coilcraft
Step-up transformer, SMT, RoHS, lead-free, halogen-free
Lowest to $2.9811
Samsung
Edo Dram, 256KX16, 50NS, Cmos, PDSO40
Lowest to $1.8278
Cosel USA, Inc.
AC/DC CONVERTER 24V 50W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
85+ $1.3374 $113.6790
130+ $1.2956 $168.4280
180+ $1.2538 $225.6840
235+ $1.2120 $284.8200
310+ $1.0866 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess