The LB1838M is a compact, high-performance motor driver designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically engineered to drive low-voltage stepper motors and DC motors, making it an ideal choice for portable devices and applications where efficient power management is crucial.
Key Features
- Low Voltage Operation: The LB1838M operates at a low voltage range from 2.5V to 9.0V, accommodating a variety of portable and low-power applications.
- Dual H-Bridge: It incorporates two H-bridge drivers, enabling control of two DC motors or one stepping motor with ease.
- Low Saturation Voltage: The device exhibits low saturation voltage, which enhances overall efficiency by minimizing power loss during operation.
- Output Current: Capable of delivering output current up to 400mA per channel, it can drive small to medium-sized motors.
- Standby Function: Includes a standby function that significantly reduces power consumption when the motor is not in use.
Applications
The LB1838M motor driver is versatile and can be used in a wide range of applications. It is particularly well-suited for battery-powered devices such as:
- Portable electronic devices
- Small office/home office (SOHO) equipment
- Battery-operated toys
- Personal healthcare devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
2.5V to 9.0V |
| Output Current (IOUT) |
400mA/Channel |
| Package |
SOP-8 |
The LB1838M from ON Semiconductor is a reliable and efficient solution for driving motors in compact and energy-sensitive applications. Its low-voltage operation, combined with its robust feature set, ensures superior performance in a wide array of devices.