EN
  • EN
  • DE

74V1G125STR

Part No 74V1G125STR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST N-INV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 138833-74V1G125STR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian 74V1G125STR CAD Model

Description

STMicroelectronics 74V1G125STR Single Bus Buffer/Gate with 3-state Output

The 74V1G125STR from STMicroelectronics is a high-performance, single bus buffer/gate with a 3-state output, designed to provide high-speed and low-power operation for a wide range of applications. This integrated circuit is part of the 74V family, which is known for its versatility and reliability in digital logic operations. The device comes in a small SOT23-5 package, making it suitable for space-constrained applications.

The 74V1G125STR operates with a wide voltage range from 2V to 5.5V, allowing it to be used in various systems without the need for level shifting. This makes it ideal for interfacing with microcontrollers, FPGAs, and other digital systems that operate at different voltage levels. Its low power consumption ensures energy efficiency, which is critical for battery-powered devices and power-sensitive applications.

This buffer/gate features a 3-state output, which can be put into a high impedance state, effectively disconnecting the output from the circuit. This is particularly useful in bus-oriented systems where multiple devices need to share a common data or address bus. By controlling the output enable (OE) input, the user can prevent bus contention and ensure proper data flow without signal interference.

The 74V1G125STR is characterized by its fast propagation delay and high noise immunity, making it suitable for high-speed signal processing and reliable operation in noisy environments. The device's input is equipped with hysteresis, which increases its tolerance to slow input transition rates and further enhances its noise immunity.

With its robust design, the 74V1G125STR is built to withstand electrostatic discharge (ESD) events, ensuring durability and long-term performance in industrial and commercial applications. STMicroelectronics' commitment to quality means this product is manufactured to the highest standards, providing designers with a dependable component for their digital logic needs.

Whether you are designing consumer electronics, communication systems, or complex digital interfaces, the 74V1G125STR offers a compact, efficient, and reliable solution for your single bus buffer/gate requirements.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess