EN
  • EN
  • DE

LB1696-E

Part No LB1696-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3PHASE 16MFP / 3-Phase Brushless DC Motor Controller 4.5V to 6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Packaging Tube
Part Status Obsolete(EOL)
Mounting Style Through Hole
Package 20-DIP (0.500", 12.70mm)
Manufacturer Package 20-DIP
Win Source Part Number 778302-LB1696-E
Popularity Medium
Supply and Demand Status Limited
Family Name LB1696
Introduction Date February 08, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LB1696-E CAD Model

Description

About Product LB1696-E from ON Semiconductor

The LB1696-E is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This versatile component is designed to cater to the demanding needs of modern electronic circuits, providing robust solutions for power management and control systems.

At the heart of the LB1696-E lies its ability to function as an effective driver or controller, making it suitable for driving motors, actuators, and other electromechanical devices. Its compact design ensures that it can be easily incorporated into space-constrained applications, while its high integration level reduces the need for multiple discrete components, leading to a more streamlined and cost-effective circuit design.

Constructed with ON Semiconductor's cutting-edge technology, the LB1696-E boasts exceptional durability and performance under various operating conditions. It operates within a wide temperature range, ensuring stability and reliability even in extreme environments. This makes it an ideal choice for industrial, automotive, and consumer electronics where consistent operation is critical.

The LB1696-E also features multiple built-in protection mechanisms, such as over-current protection, thermal shutdown, and under-voltage lockout, which safeguard the device and the system it is part of from potential damage due to abnormal operating conditions. These protective features not only extend the lifespan of the product but also enhance the safety of the overall application.

Technical specifications of the LB1696-E include a broad voltage operating range and high current handling capabilities. Its efficiency is reflected in its power consumption characteristics, making it a suitable option for battery-powered devices where energy conservation is paramount.

In summary, the LB1696-E from ON Semiconductor is a robust and versatile integrated circuit that offers superior performance for a wide array of electronic applications. Its integration of advanced features, coupled with ON Semiconductor's commitment to quality, ensures that this product is a reliable and cost-effective solution for designers and engineers looking to optimize their power management and control systems.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess