EN
  • EN
  • DE

LB1667M-TLM-E

Part No LB1667M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER ON/OFF MFP14S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1.5A
Supply Voltage - Operating 6.4 V to 7 V
Voltage - Load 12V, 24V
Temperature Range - Operating -30°C to 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 14-MFPS
Win Source Part Number 070697-LB1667M-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1667M-TLM-E CAD Model

Description

ON Semiconductor LB1667M-TLM-E Motor Driver IC

The LB1667M-TLM-E from ON Semiconductor is a versatile and efficient motor driver IC designed to deliver optimal performance for a wide range of motor driving applications. This precision-engineered component is an ideal solution for designers looking to implement a reliable and robust motor control system in their electronic projects.

This motor driver is capable of controlling small DC brush motors with excellent accuracy and responsiveness. The LB1667M-TLM-E is a forward/reverse motor driver that can be used in applications requiring bidirectional drive operations, such as fans, portable tools, and small appliances. Its compact SMD (Surface-Mount Device) package allows for a space-saving installation, making it suitable for use in applications where board space is at a premium.

The device operates on a supply voltage range that is compatible with many common systems, ensuring easy integration into existing designs. With its built-in thermal shutdown feature, the LB1667M-TLM-E provides additional protection to the motor and the driver IC itself, preventing damage due to overheating. This safety feature enhances the durability of the product and ensures a longer operational lifespan.

Key features of the LB1667M-TLM-E include:

  • Forward and reverse motor control capabilities
  • Low power consumption for energy-efficient operation
  • High output current capability for driving a variety of motors
  • Thermal shutdown mechanism for enhanced protection
  • Compact SMD package for space-constrained applications

The LB1667M-TLM-E motor driver IC is an excellent choice for engineers and hobbyists alike who require a high-quality, reliable component for their motor control needs. Whether you're designing a new product or upgrading an existing system, the LB1667M-TLM-E from ON Semiconductor offers the performance and features necessary for a wide array of motor driving applications.

With its combination of efficiency, compactness, and protective features, the LB1667M-TLM-E stands out as a superior choice for your motor driving solutions. Trust ON Semiconductor's expertise to power your innovation with this advanced motor driver IC.

You May Also Be Interested in

Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Texas Instruments
PROTOTYPE
Lowest to $3.5711

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8983 $58.3895
160+ $0.7371 $117.9360
245+ $0.7140 $174.9300
335+ $0.6911 $231.5185
435+ $0.6680 $290.5800
580+ $0.5989 $347.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess