EN
  • EN
  • DE

LB11990W-TFM

Part No LB11990W-TFM
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293820-LB11990W-TFM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11990W-TFM CAD Model

Description

ON Semiconductor LB11990W-TFM Motor Driver IC

The ON Semiconductor LB11990W-TFM is a highly integrated motor driver IC designed for precision motor control in a wide array of applications. This versatile component is engineered to deliver efficient and reliable performance for brushless DC motors, offering a seamless solution for designers looking to enhance their motor control systems.

The LB11990W-TFM stands out with its ability to drive motors with a supply voltage ranging from 10V to 28V, making it suitable for a broad spectrum of industrial and consumer applications. Its robust design ensures that it can handle continuous output currents up to 3A, allowing it to drive medium-sized motors with ease.

One of the key features of this motor driver is its built-in thermal shutdown function, which provides an additional layer of protection. This safety feature prevents the IC from overheating by automatically shutting down the output stages if the chip's temperature exceeds the predetermined threshold. Furthermore, the LB11990W-TFM is equipped with an under-voltage lockout circuit, which ensures the motor driver operates within safe voltage levels, thus safeguarding the motor and the driver from potential damage due to unexpected power dips.

The LB11990W-TFM boasts a compact form factor with a PowerSO-10 package, which is ideal for space-constrained applications. This small footprint, combined with low power consumption, makes it an excellent choice for portable and battery-powered devices, such as drones, small electric fans, and other handheld gadgets.

Integrating the LB11990W-TFM into a circuit is straightforward, thanks to its simple control interface. The IC supports standard PWM control methods, allowing for precise speed regulation and smooth operation. Designers will appreciate the flexibility this motor driver offers, as it can be easily configured to match the specific requirements of their motor control applications.

In summary, the ON Semiconductor LB11990W-TFM motor driver IC is a reliable and versatile solution for controlling brushless DC motors. Its combination of power, precision, and protection features, along with its user-friendly interface, makes it an excellent choice for a wide range of motor control needs.

You May Also Be Interested in

ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess