The LB11885-TRM from ON Semiconductor is a high-performance, three-phase motor driver integrated circuit designed to drive brushless DC motors with outstanding precision and efficiency. This advanced motor driver is an ideal choice for a wide range of applications, including but not limited to, office automation equipment, home appliances, and cooling fans.
Features
- Three-Phase Full-Wave Drive: The LB11885-TRM is capable of driving a three-phase brushless motor, ensuring smooth and efficient operation.
- High Voltage Tolerance: With an operating voltage range that accommodates up to 22V, this motor driver is versatile for various power supply conditions.
- Integrated Hall Sensor Amplifiers: The inclusion of built-in Hall sensor amplifiers simplifies circuit design and reduces external component count.
- Forward/Reverse Rotation Control: This feature allows for easy direction control of the motor, making it suitable for applications requiring bidirectional operation.
- Lock Detection and Automatic Restart Function: The LB11885-TRM can detect when the motor is locked and will attempt to restart automatically, enhancing reliability and safety.
- Thermal Shutdown Circuit: The built-in thermal shutdown feature protects the IC from overheating, ensuring long-term stability and performance.
Applications
The LB11885-TRM's robust design and versatile features make it an excellent choice for a variety of applications. It is particularly well-suited for:
- Office automation machines such as printers and copiers
- Home appliances like air purifiers and refrigerators
- Industrial equipment requiring precise motor control
- Cooling fans for electronic devices
Technical Specifications
Parameter
Value
Operating Voltage Range
4.5V to 22V
Output Current
1.2A (peak)
Package
SSOP24
In summary, the ON Semiconductor LB11885-TRM motor driver is a highly integrated, reliable, and efficient solution for driving three-phase brushless DC motors. Its advanced features and robust design make it an excellent choice for designers looking to enhance their motor control applications.