EN
  • EN
  • DE

XTR106P

Part No XTR106P
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description 4-20mA CURRENT TRANSMITTER with Bridge Excitation and Linearization | IC CURRENT TRANSMITTER 14CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Current Transmitter
Input Type Differential
Output Type Voltage
Supply Current 20mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number XTR106
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1282424-XTR106P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Test & Measurement, Signal Processing
Ultra Librarian 3D Model Ultra Librarian XTR106P CAD Model

Description

The XTR106P is a high-quality instrumentation amplifier and current transmitter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision analog component is specifically engineered to interface with bridge sensors, such as those used for pressure, strain, and force measurements, making it an ideal choice for industrial process control and monitoring applications.

Key Features

  • Integrated 4-20mA Current Transmitter: The XTR106P includes an on-chip 4-20mA current transmitter, which is the industry standard for signal transmission in harsh industrial environments. This allows for long-distance signal transmission with high immunity to noise and potential interference.
  • Two-Wire Interface: The device operates on a two-wire system, which simplifies the wiring and reduces installation costs while still providing power to the sensor and transmitting the signal.
  • Low Offset Voltage: Precision is key in instrumentation, and the XTR106P boasts a low offset voltage, which enhances the accuracy of the signal from the sensor.
  • Wide Supply Range: The device can be powered by a wide range of supply voltages, accommodating various industrial setups and ensuring reliable operation across different power supplies.
  • High Impedance Differential Inputs: This feature allows for direct connection to bridge sensors and ensures that the sensor's performance is not compromised by the amplifier.

Applications

The XTR106P is versatile and can be used in a multitude of applications, including:

  • Process control systems
  • Industrial sensor interfacing
  • Pressure and flow measurement systems
  • Strain gauge and load cell readouts

Reliability and Support

As a product of Texas Instruments, the XTR106P is backed by TI's commitment to quality and reliability. Customers can access a wide range of support tools, including datasheets, reference designs, and technical support to facilitate design-in processes and ensure successful integration into their projects.

For engineers and designers looking for a robust, accurate, and reliable solution for signal conditioning and current transmission in industrial environments, the XTR106P is an excellent choice that combines performance with the practicality of a two-wire system.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3777 $50.7554
5+ $20.8228 $104.1140
8+ $20.1721 $161.3768
11+ $19.5214 $214.7354
14+ $18.8706 $264.1884
18+ $16.9185 $304.5330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess