Products specifications Report Issue?

Categories Memory
Win Source Part Number 945747-EDS6432CFBH-75-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDS6432CFBH-75-E CAD Model

Description

The EDS6432CFBH-75-E is a Synchronous DRAM (SDRAM) component produced by Elpida Memory. Designed for applications requiring fast data access and substantial memory capacity, it finds use in areas like networking equipment, embedded systems, and various other high-performance applications. This SDRAM module offers a reliable and efficient memory solution for challenging operational environments.

Applications

  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial computing
  • Graphics cards
  • Telecommunications equipment

Features

  • Capacity: 64Mb (Megabits)
  • Organization: Configured as 4M x 16
  • Operating Frequency: 133 MHz
  • Data Transfer Rate: Up to 133 MT/s
  • Voltage: 3.3V
  • Interface: SDRAM
  • Package: TSOP II
  • Refresh Rate: Standard refresh
  • Operating Temperature: Standard operating temperature range

Benefits

  • High Bandwidth: Facilitates rapid data transfer, improving overall system performance.
  • Large Capacity: Provides ample memory space for data-intensive applications.
  • Low Latency: Minimizes delays in data access, improving responsiveness.
  • Reliable Performance: Ensures stable and consistent operation in varied conditions.
  • Wide Compatibility: Integrates seamlessly with a broad range of systems and platforms.
  • Energy Efficiency: Operates at 3.3V, reducing power consumption.

Additional Details

The EDS6432CFBH-75-E leverages a synchronous interface, enabling precise timing and control of memory operations. Its 4M x 16 organization offers a good balance between memory density and data bus width. Housed in a TSOP II package, it provides a compact footprint, ideal for space-constrained applications. This module is engineered to meet industry standards for SDRAM performance and reliability. Access time is approximately 7.5ns, affecting speed.

You May Also Be Interested in

Micron Technology Inc.
SD 4Mx16-7 133MHz
Lowest to $2.9222
ECAD model for MT48LC4M16A2TG-7
Micron Technology Inc.
SD 4Mx32 BGA
Need more? Email Us
ECAD model for MT48LC4M32B2FC-7
Micron Technology Inc.
SD 32Mx8-75 133MHz CL3 FBGA
Need more? Email Us
ECAD model for MT48LC32M8A2FB-75
Qimonda
Mobile SD 16Mx16 Ind CL2.5
Need more? Email Us
ECAD model for HYE18L256169BF-7.5
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $13.0388
ECAD model for MT48H4M16LFB4-8IT
Hynix Semiconductor
SD 8Mx8-7J PC100 CL3
Need more? Email Us
ECAD model for GM72V66841ELT-7JDR
Samsung
SD 8Mx8-GL PC100 CL3
Need more? Email Us
ECAD model for KM48S8030DT-GL
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $9.0089
ECAD model for EDS51321CBH-6DTT-F
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
ECAD model for NAND98R3M0CZBB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention