EN
  • EN
  • DE

LB11883

Part No LB11883
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293778-LB11883
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11883 CAD Model

Description

The LB11883 from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to cater to a wide range of motion control applications. This integrated circuit is engineered to provide efficient and reliable control for brushless DC motors, making it a go-to solution for designers looking to optimize their motor-driven systems.

Key Features

  • Three-Phase Full-Wave Drive: The LB11883 is capable of driving a three-phase brushless motor with precision, ensuring smooth and efficient operation.
  • High Voltage Operation: With an operating voltage range that accommodates various applications, the LB11883 is versatile and suitable for numerous motor control scenarios.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Integrated Hall Sensor Amplifiers: The inclusion of built-in Hall sensor amplifiers simplifies the design and reduces external component count.
  • Forward/Reverse Rotation Control: Users can easily control the direction of motor rotation, providing flexibility in application design.
  • Lock Protection and Automatic Restart: Safety features such as lock protection and automatic restart functions protect the motor and the driver from potential damage due to overload conditions.

Applications

The LB11883 is ideal for a variety of applications where precise motor control is required. Common uses include, but are not limited to:

  • Office automation machines
  • Home appliances
  • Cooling fans for electronic devices
  • Industrial equipment

Technical Specifications

With a broad operating temperature range and a compact package, the LB11883 meets the needs of compact and robust systems. Its technical specifications ensure that it can be integrated into a wide array of designs without compromising on performance or reliability.

Conclusion

The ON Semiconductor LB11883 is a robust and versatile three-phase brushless motor driver that offers designers the efficiency, control, and reliability needed for sophisticated motor control applications. With its integrated features and protective functions, it stands out as a solid choice for driving brushless DC motors in a wide range of products and systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess