EN
  • EN
  • DE

SG3549M

Part No SG3549M
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8DIP  /  Supervisor Push-Pull, Totem Pole 1 Channel 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 0.1V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 300ns Typical
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number SG3549
Other Names 150-SG3549M
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250993-SG3549M
Ultra Librarian 3D Model Ultra Librarian SG3549M CAD Model

Description

Microchip Technology's SG3549M - A Robust Power Management Solution

The SG3549M from Microchip Technology stands as a testament to the company's commitment to providing advanced power management solutions. This integrated circuit is designed to cater to a wide range of applications, from power supplies to motor control, and is particularly well-suited for high-performance environments where reliability and efficiency are paramount.

Key Features

  • Flexible Voltage Range: The SG3549M operates over a broad voltage range, accommodating various power supply configurations and ensuring compatibility with a wide array of devices and systems.
  • High Efficiency: With its focus on power conservation, this component is engineered to minimize power loss, resulting in higher efficiency for the end-user's application.
  • Thermal Protection: The built-in thermal protection features safeguard the device against overheating, contributing to the overall longevity and stability of the user's system.
  • Pulse Width Modulation (PWM): The inclusion of PWM functionality allows for precise control over power delivery, which is crucial for applications requiring fine-tuned power regulation.

Applications

The versatility of the SG3549M extends to a multitude of applications, making it a valuable component in various sectors. It is widely used in:

  • Switching power supplies
  • DC-to-DC converters
  • Motor control circuits
  • Power inverters
  • Battery management systems

Reliability and Support

Microchip Technology's SG3549M is not only a product of high caliber but is also backed by the manufacturer's comprehensive support and reliability. Customers can rest assured that they are investing in a component that is supported by Microchip's extensive technical assistance and robust quality assurance processes.

Whether you are developing a new power system or upgrading an existing one, the SG3549M is an excellent choice that brings together performance, efficiency, and reliability in a compact package.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess