EN
  • EN
  • DE

LB11882N

Part No LB11882N
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293777-LB11882N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11882N CAD Model

Description

Introducing the LB11882N Motor Driver from ON Semiconductor

The LB11882N from ON Semiconductor is a versatile and efficient motor driver integrated circuit (IC) designed to address the needs of modern motor control applications. This precision-engineered IC is capable of driving small brushless DC motors with high performance, making it an ideal choice for a wide range of products, including office automation equipment, home appliances, and cooling fans.

At the heart of the LB11882N lies a three-phase bipolar drive circuit, which is adept at delivering smooth and reliable motor operation. The IC incorporates a built-in Hall sensor amplifier, enabling direct connection to the Hall element of a motor for feedback control. This ensures precise speed and position control, which is critical in applications requiring accurate motor functionalities.

One of the standout features of the LB11882N is its low-voltage operation. The IC is designed to work effectively at a supply voltage range from 4.5V to 5.5V, making it suitable for low-power applications where energy efficiency is paramount. Moreover, the LB11882N boasts an impressive output current capacity, ensuring that it can handle the demands of a variety of motor types.

The LB11882N is also equipped with a range of protective features to safeguard the motor and the IC itself. These include thermal shutdown circuitry, which prevents damage from overheating, and an under-voltage lockout (UVLO) feature, which ensures the IC operates within safe voltage levels. Additionally, the motor driver incorporates a lock detection circuit and automatic re-start function, enhancing the reliability and longevity of the motor system.

ON Semiconductor has packaged the LB11882N in a compact 24-pin MFP package, which allows for efficient use of space on a printed circuit board (PCB). This small footprint, combined with the IC's robust feature set, makes the LB11882N a highly attractive solution for designers looking to optimize their motor control systems without compromising on performance or reliability.

Overall, the LB11882N motor driver IC exemplifies ON Semiconductor's commitment to providing innovative, high-quality components that meet the evolving needs of the electronics industry. Its integration of performance, efficiency, and protective features makes it a top choice for powering the next generation of motor-driven products.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess