EN
  • EN
  • DE

LB11861J-NMB-TLM3-E

Part No LB11861J-NMB-TLM3-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293766-LB11861J-NMB-TLM3-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11861J-NMB-TLM3-E CAD Model

Description

The LB11861J-NMB-TLM3-E is a high-performance, compact motor driver solution from ON Semiconductor, designed to meet the demanding requirements of modern precision motor control applications. This product is well-suited for a range of devices including consumer electronics, office automation equipment, and small industrial machinery that require efficient and reliable motor operation.

Key Features

  • Integrated Output Transistors: The device comes with built-in output transistors that provide efficient and robust operation, reducing the need for external components.
  • Low Saturation Voltage: It offers a low saturation output voltage which enhances the overall efficiency of the motor driver by minimizing power losses.
  • Forward/Reverse Control: The LB11861J-NMB-TLM3-E supports both forward and reverse motor control, providing versatility in various application configurations.
  • Thermal Shutdown Circuit: Safety is a priority, and the included thermal shutdown circuit prevents damage from overheating, ensuring longevity and reliable performance.
  • High-Voltage Operation: Capable of operating at higher voltages, this motor driver can accommodate a broad range of motor types and sizes.

Applications

The versatility of the LB11861J-NMB-TLM3-E makes it an ideal choice for numerous applications. It is particularly useful in:

  • Consumer electronics such as printers, cameras, and household appliances.
  • Office automation equipment like scanners and photocopiers.
  • Small-scale industrial machinery where precise motor control is essential.

Technical Specifications

ON Semiconductor ensures that the LB11861J-NMB-TLM3-E meets stringent technical specifications for performance and reliability. The device is characterized by its small package design, making it easy to integrate into a variety of systems without compromising on space.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LB11861J-NMB-TLM3-E is manufactured with the highest standards, ensuring that each unit meets the reliability that customers expect from a leading semiconductor provider.

Environmental Compliance

As an environmentally responsible company, ON Semiconductor ensures that the LB11861J-NMB-TLM3-E complies with international environmental standards, reducing its impact on the environment and making it a sustainable choice for motor control solutions.

You May Also Be Interested in

Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,945 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess