EN
  • EN
  • DE

LB11685AV-MPB-H

Part No LB11685AV-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 1.2A
Supply Voltage - Operating 4.5 V to 18 V
Voltage - Load 4.5 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SSOPJ
Win Source Part Number 205971-LB11685AV-MPB-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11685AV-MPB-H CAD Model

Description

ON Semiconductor LB11685AV-MPB-H Brushless DC Motor Driver

The LB11685AV-MPB-H is a high-performance, three-phase brushless DC motor driver designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit (IC) is engineered to provide precise control and efficient drive for a variety of applications, including cooling fans, pumps, and other motor-driven systems.

Featuring a wide operating voltage range from 10V to 30V, the LB11685AV-MPB-H is versatile and can accommodate a broad spectrum of brushless DC motors. Its built-in voltage regulator ensures stable operation even under fluctuating supply conditions, making it ideal for use in environments where power supply consistency is a concern.

The device incorporates a full set of protection features to ensure the longevity and reliability of the motor system. These include thermal shutdown (TSD), overcurrent protection (OCP), and lock protection (LP), which safeguard the motor and the driver from potential damage due to excessive heat, overcurrent conditions, or rotor lock situations.

For precise motor control, the LB11685AV-MPB-H utilizes a Hall sensor-based commutation method. This allows for smooth and efficient motor operation with minimal noise and vibration. The IC also supports a wide range of PWM frequencies, enabling users to fine-tune motor speed and torque according to specific application requirements.

The compact, surface-mount package of the LB11685AV-MPB-H makes it a convenient choice for space-constrained applications. Its lead-free construction and RoHS compliance ensure it meets global environmental standards, reflecting ON Semiconductor's commitment to eco-friendly product development.

Overall, the LB11685AV-MPB-H from ON Semiconductor is a robust and reliable solution for designers looking to implement advanced motor control in their applications. Its combination of performance features, protection mechanisms, and design flexibility make it a top choice for those seeking to enhance the efficiency and durability of their brushless DC motor systems.

You May Also Be Interested in

ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4565 $58.1085
22+ $5.2980 $116.5560
34+ $5.1328 $174.5152
47+ $4.9665 $233.4255
61+ $4.8013 $292.8793
81+ $4.3047 $348.6807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess