EN
  • EN
  • DE

P80C31SFAA,512

Part No P80C31SFAA,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44PLCC / MCU 8-bit 80C51 CISC ROMLess 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 80C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity UART/USART
Peripherals POR
Number of I/O 32
Program Memory Type ROMless
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 791251-P80C31SFAA,512
Popularity Medium
Supply and Demand Status Limited
Family Name P80C31
Introduction Date January 20, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P80C31SFAA,512 CAD Model

Description

The NXP P80C31SFAA,512 is a powerful and versatile 8-bit microcontroller that is part of the 80C family, designed for embedded systems that require high performance and low power consumption. This microcontroller is a perfect choice for a wide range of applications, including industrial control, consumer electronics, and automotive systems.

Key Features

  • Architecture: Based on the industry-standard 80C31 architecture, this microcontroller offers a robust instruction set and compatibility with a wide range of software and development tools.
  • Clock Speed: With a clock speed of up to 16 MHz, the P80C31SFAA,512 provides the processing power needed for time-sensitive tasks and complex algorithms.
  • Memory: Equipped with 128 bytes of on-chip RAM and support for external memory, this device allows for flexible memory expansion to meet the needs of various applications.
  • I/O Ports: Four 8-bit I/O ports provide ample interface options for peripheral devices, enabling the microcontroller to interact with sensors, actuators, and other components.
  • Power Efficiency: The microcontroller's CMOS technology ensures low power consumption, making it ideal for battery-operated devices.
  • Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the P80C31SFAA,512 is built to withstand harsh environments and maintain reliable performance.

Applications

The versatility of the NXP P80C31SFAA,512 makes it suitable for a broad spectrum of applications. Its robust I/O capabilities and efficient architecture make it an excellent choice for:

  • Automotive systems such as engine control units and dashboard instrumentation
  • Industrial automation, including process control and robotics
  • Consumer electronics, like home appliances and smart gadgets
  • Communication systems, including telephony and networking equipment

Conclusion

The NXP P80C31SFAA,512 microcontroller is a reliable and cost-effective solution for designers and engineers looking to implement an 8-bit microcontroller in their products. With its robust feature set and compatibility with a wide range of applications, it continues to be a popular choice for those who require a balance of performance and power efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess