EN
  • EN
  • DE

LA7845-E

Part No LA7845-E
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description VERTICAL DEFLECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 876681-LA7845-E
Ultra Librarian 3D Model Ultra Librarian LA7845-E CAD Model

Description

The LA7845-E is a high-performance vertical deflection output Integrated Circuit (IC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is specifically tailored for use in CRT television sets and is an essential component for driving the vertical deflection coil in such applications.

Key Features

  • High Output Current: Capable of delivering a substantial output current, the LA7845-E ensures robust performance for driving the deflection coils.
  • Thermal Protection: Integrated thermal protection circuitry helps prevent the IC from overheating, ensuring reliability and longevity of the component.
  • Low Power Dissipation: Designed with efficiency in mind, the LA7845-E maintains low power dissipation, which contributes to the overall energy efficiency of the television set.
  • Vertical Size Control: It includes vertical size control functionality, which allows for adjustments to the height of the displayed image, ensuring optimal viewing experience.
  • Excellent Thermal Stability: The IC exhibits excellent thermal stability, maintaining consistent performance even under varying operating temperatures.

Applications

The LA7845-E is primarily used in CRT televisions, where it plays a critical role in the vertical deflection system. It is also suitable for use in other CRT-based display devices that require vertical deflection, such as oscilloscopes and arcade game monitors.

Technical Specifications

Parameter Value Maximum Output Current 1.8 A (Peak) Power Supply Voltage 13 V Operating Temperature Range -20°C to +85°C Package SIP7H

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LA7845-E is manufactured under strict quality control measures to ensure that it meets the rigorous standards of the industry and provides reliable performance in all approved applications.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0101 $50.5050
125+ $0.8288 $103.6000
190+ $0.8029 $152.5510
260+ $0.7770 $202.0200
335+ $0.7511 $251.6185
450+ $0.6734 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess